Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 2.02 KG [4.453 LB ] Top Fitting Type : Y-Clevis
Dimensions Creepage Distance : 2360 MM [92.91 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 405 Dry AC Flashover (KV) : 265 Dry AC Withstand (KV) : 260 Nominal Dry Arc : 705 MM [27.76 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 250 Wet AC Withstand (KV) : 240
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Eye
- Primary Product Color : Gray
- Product Weight : 2.02 KG [4.453 LB ]
- Top Fitting Type : Y-Clevis
Dimensions
- Creepage Distance : 2360 MM [92.91 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 405
- Dry AC Flashover (KV) : 265
- Dry AC Withstand (KV) : 260
- Nominal Dry Arc : 705 MM [27.76 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 250
- Wet AC Withstand (KV) : 240
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator