TE Connectivity Wildlife Protection Covers CN6262-000

Description
Body Features Insulator Material : Polymer Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 50 - 76 MM  [2 - 3 INCH ] Insulator Outside Skirt Diameter Range : 80 - 125 MM  [3.15 - 4.9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Insulator Material : Polymer Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 50 - 76 MM  [2 - 3 INCH ] Insulator Outside Skirt Diameter Range : 80 - 125 MM  [3.15 - 4.9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wildlife Protection Covers - CN6262-000 - TE Connectivity
Berwyn, PA, United States
Wildlife Protection Covers
CN6262-000
Wildlife Protection Covers CN6262-000
Body Features Insulator Material : Polymer Primary Product Color : Gray Dimensions Insulator Core Diameter Range : 50 - 76 MM  [2 - 3 INCH ] Insulator Outside Skirt Diameter Range : 80 - 125 MM  [3.15 - 4.9 INCH ] Electrical Characteristics Voltage Class (KV) : ≤ 36 Operation/Applicatio n Compatible Equipment : Bushings/Insulators Power Component Application Type : Distribution Product Type Features Installation Technology : Cold Applied Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Insulator Material : Polymer
  • Primary Product Color : Gray

Dimensions


  • Insulator Core Diameter Range : 50 - 76 MM  [2 - 3 INCH ]
  • Insulator Outside Skirt Diameter Range : 80 - 125 MM  [3.15 - 4.9 INCH ]

Electrical Characteristics


  • Voltage Class (KV) : ≤ 36

Operation/Application


  • Compatible Equipment : Bushings/Insulators
  • Power Component Application Type : Distribution

Product Type Features


  • Installation Technology : Cold Applied

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number CN6262-000
Product Name Wildlife Protection Covers
Material Polymer
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CP3119-000 - TE Connectivity
Specs
Material Porcelain; Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details