Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.36 KG [2.99 LB ] Top Fitting Type : Y-Clevis
Dimensions Creepage Distance : 1075 MM [42.32 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 310 Dry AC Flashover (KV) : 205 Dry AC Withstand (KV) : 195 Nominal Dry Arc : 521 MM [20.51 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 200 Wet AC Withstand (KV) : 185
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Eye
- Primary Product Color : Gray
- Product Weight : 1.36 KG [2.99 LB ]
- Top Fitting Type : Y-Clevis
Dimensions
- Creepage Distance : 1075 MM [42.32 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 310
- Dry AC Flashover (KV) : 205
- Dry AC Withstand (KV) : 195
- Nominal Dry Arc : 521 MM [20.51 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 200
- Wet AC Withstand (KV) : 185
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator