TE Connectivity Distribution Insulators EN9567-000

Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .9 KG  [1.984 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 355 MM  [13.98 INCH ] Section Length : 287 MM  [11.3 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 115 Dry AC Flashover (KV) : 86 Dry AC Withstand (KV) : 70 Nominal Dry Arc : 155 MM  [6.1 INCH ] Nominal System Voltage (KV) : ≤ 15 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 70 Wet AC Withstand (KV) : 55 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .9 KG  [1.984 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 355 MM  [13.98 INCH ] Section Length : 287 MM  [11.3 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 115 Dry AC Flashover (KV) : 86 Dry AC Withstand (KV) : 70 Nominal Dry Arc : 155 MM  [6.1 INCH ] Nominal System Voltage (KV) : ≤ 15 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 70 Wet AC Withstand (KV) : 55 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9567-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9567-000
Distribution Insulators EN9567-000
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : .9 KG  [1.984 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 355 MM  [13.98 INCH ] Section Length : 287 MM  [11.3 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 115 Dry AC Flashover (KV) : 86 Dry AC Withstand (KV) : 70 Nominal Dry Arc : 155 MM  [6.1 INCH ] Nominal System Voltage (KV) : ≤ 15 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 70 Wet AC Withstand (KV) : 55 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Tongue
  • Primary Product Color : Gray
  • Product Weight : .9 KG  [1.984 LB ]
  • Top Fitting Type : Clevis

Dimensions


  • Creepage Distance : 355 MM  [13.98 INCH ]
  • Section Length : 287 MM  [11.3 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 115
  • Dry AC Flashover (KV) : 86
  • Dry AC Withstand (KV) : 70
  • Nominal Dry Arc : 155 MM  [6.1 INCH ]
  • Nominal System Voltage (KV) : ≤ 15
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 70
  • Wet AC Withstand (KV) : 55

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9567-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - CN3456-000 - TE Connectivity
Specs
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details
Wildlife Protection Covers - CA3839-000 - TE Connectivity
Specs
Material Glass, Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details