TE Connectivity Station Post Insulators 176840-000

Description
Body Features Color : Red Weight (LB) : 11.5 Weight (KG) : 5.22 Dimensions Bolt Size Hole : M18 Creepage Distance (MM) : 880 Shed Inside Diameter : 122 MM , 92 MM  [3.622 INCH , 4.803 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 15 Industry Standards BIL Rating (KV) : 199 Mechanical Attachment Cantilever Strength (KN) : 8.1 Cantilever Strength (LB) : 1820 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : China, AMERICAS, ANZPAC, EMEA, ASIA Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Request a Quote
Description
Body Features Color : Red Weight (LB) : 11.5 Weight (KG) : 5.22 Dimensions Bolt Size Hole : M18 Creepage Distance (MM) : 880 Shed Inside Diameter : 122 MM , 92 MM  [3.622 INCH , 4.803 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 15 Industry Standards BIL Rating (KV) : 199 Mechanical Attachment Cantilever Strength (KN) : 8.1 Cantilever Strength (LB) : 1820 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : China, AMERICAS, ANZPAC, EMEA, ASIA Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - 176840-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
176840-000
Station Post Insulators 176840-000
Body Features Color : Red Weight (LB) : 11.5 Weight (KG) : 5.22 Dimensions Bolt Size Hole : M18 Creepage Distance (MM) : 880 Shed Inside Diameter : 122 MM , 92 MM  [3.622 INCH , 4.803 INCH ] Electrical Characteristics Station Post Insulator Voltage Class (KV) : ≤ 15 Industry Standards BIL Rating (KV) : 199 Mechanical Attachment Cantilever Strength (KN) : 8.1 Cantilever Strength (LB) : 1820 Operation/Applicatio n Application Type : Railway Product Availability Station Post Insulator Product Availability : China, AMERICAS, ANZPAC, EMEA, ASIA Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA Usage Conditions Power Frequency Withstand (Wet) (KV) : 80

Body Features


  • Color : Red
  • Weight (LB) : 11.5
  • Weight (KG) : 5.22

Dimensions


  • Bolt Size Hole : M18
  • Creepage Distance (MM) : 880
  • Shed Inside Diameter : 122 MM , 92 MM  [3.622 INCH , 4.803 INCH ]

Electrical Characteristics


  • Station Post Insulator Voltage Class (KV) : ≤ 15

Industry Standards


  • BIL Rating (KV) : 199

Mechanical Attachment


  • Cantilever Strength (KN) : 8.1
  • Cantilever Strength (LB) : 1820

Operation/Application


  • Application Type : Railway

Product Availability


  • Station Post Insulator Product Availability : China, AMERICAS, ANZPAC, EMEA, ASIA

Product Type Features


  • Station Post Insulator Product Type : Railway Insulator
  • Station Post Insulator Technology : EVA

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 80
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 176840-000
Product Name Station Post Insulators
BIL 15 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products