Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : 1.2 KG [2.646 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 895 MM [35.24 INCH ] Section Length : 456 MM [17.95 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 215 Dry AC Flashover (KV) : 145 Dry AC Withstand (KV) : 135 Nominal Dry Arc : 335 MM [13.19 INCH ] Nominal System Voltage (KV) : ≤ 41 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 125 Wet AC Withstand (KV) : 110
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Ball
- Primary Product Color : Gray
- Product Weight : 1.2 KG [2.646 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 895 MM [35.24 INCH ]
- Section Length : 456 MM [17.95 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 215
- Dry AC Flashover (KV) : 145
- Dry AC Withstand (KV) : 135
- Nominal Dry Arc : 335 MM [13.19 INCH ]
- Nominal System Voltage (KV) : ≤ 41
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 125
- Wet AC Withstand (KV) : 110
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator