TE Connectivity Distribution Insulators EP1035-000

Description
Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.3 KG  [2.866 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 950 MM  [37.4 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 270 Dry AC Flashover (KV) : 185 Dry AC Withstand (KV) : 180 Nominal Dry Arc : 463 MM  [18.23 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 180 Wet AC Withstand (KV) : 165 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet
Description
Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.3 KG  [2.866 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 950 MM  [37.4 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 270 Dry AC Flashover (KV) : 185 Dry AC Withstand (KV) : 180 Nominal Dry Arc : 463 MM  [18.23 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 180 Wet AC Withstand (KV) : 165 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EP1035-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EP1035-000
Distribution Insulators EP1035-000
Body Features Bottom Fitting Type : Eye Primary Product Color : Gray Product Weight : 1.3 KG  [2.866 LB ] Top Fitting Type : Y-Clevis Dimensions Creepage Distance : 950 MM  [37.4 INCH ] Shed Inside Diameter : 24 MM  [.94 INCH ] Shed Outside Diameter : 82 MM  [3.23 INCH ] Electrical Characteristics BIL Rating (KV) : 270 Dry AC Flashover (KV) : 185 Dry AC Withstand (KV) : 180 Nominal Dry Arc : 463 MM  [18.23 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 180 Wet AC Withstand (KV) : 165 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Eye
  • Primary Product Color : Gray
  • Product Weight : 1.3 KG  [2.866 LB ]
  • Top Fitting Type : Y-Clevis

Dimensions


  • Creepage Distance : 950 MM  [37.4 INCH ]
  • Shed Inside Diameter : 24 MM  [.94 INCH ]
  • Shed Outside Diameter : 82 MM  [3.23 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 270
  • Dry AC Flashover (KV) : 185
  • Dry AC Withstand (KV) : 180
  • Nominal Dry Arc : 463 MM  [18.23 INCH ]
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 180
  • Wet AC Withstand (KV) : 165

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EP1035-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products

LV/MV Insulating Covers - CM1883-000 - TE Connectivity
Specs
Material HDPE/Co-Poly
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Station Post Insulators - 1599906-3 - TE Connectivity
Specs
BIL 15 kilovolts
View Details