Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : .89 KG [1.96 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 520 MM [20.47 INCH ] Shed Inside Diameter : 24 MM [.94 INCH ] Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics BIL Rating (KV) : 170 Dry AC Flashover (KV) : 120 Dry AC Withstand (KV) : 110 Nominal Dry Arc : 260 MM [10.24 INCH ] Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 105 Wet AC Withstand (KV) : 90
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Ball
- Primary Product Color : Gray
- Product Weight : .89 KG [1.96 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 520 MM [20.47 INCH ]
- Shed Inside Diameter : 24 MM [.94 INCH ]
- Shed Outside Diameter : 82 MM [3.23 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 170
- Dry AC Flashover (KV) : 120
- Dry AC Withstand (KV) : 110
- Nominal Dry Arc : 260 MM [10.24 INCH ]
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 105
- Wet AC Withstand (KV) : 90
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator