Body Features Bottom Fitting Type : Ball Primary Product Color : Gray Product Weight : .95 KG [2.094 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 445 MM [17.52 INCH ] Section Length : 306 MM [12.05 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 130 Dry AC Flashover (KV) : 95 Dry AC Withstand (KV) : 85 Nominal Dry Arc : 185 MM [7.28 INCH ] Nominal System Voltage (KV) : ≤ 17.5 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 80 Wet AC Withstand (KV) : 65
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Ball
- Primary Product Color : Gray
- Product Weight : .95 KG [2.094 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 445 MM [17.52 INCH ]
- Section Length : 306 MM [12.05 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 130
- Dry AC Flashover (KV) : 95
- Dry AC Withstand (KV) : 85
- Nominal Dry Arc : 185 MM [7.28 INCH ]
- Nominal System Voltage (KV) : ≤ 17.5
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 80
- Wet AC Withstand (KV) : 65
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator