TE Connectivity Distribution Insulators EN9695-000

Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.75 KG  [3.858 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 1885 MM  [74.21 INCH ] Section Length : 797 MM  [31.38 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 390 Dry AC Flashover (KV) : 255 Dry AC Withstand (KV) : 245 Nominal Dry Arc : 665 MM  [26.18 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 230 Wet AC Withstand (KV) : 210 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote
Description
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.75 KG  [3.858 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 1885 MM  [74.21 INCH ] Section Length : 797 MM  [31.38 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 390 Dry AC Flashover (KV) : 255 Dry AC Withstand (KV) : 245 Nominal Dry Arc : 665 MM  [26.18 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 230 Wet AC Withstand (KV) : 210 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Distribution Insulators - EN9695-000 - TE Connectivity
Berwyn, PA, United States
Distribution Insulators
EN9695-000
Distribution Insulators EN9695-000
Body Features Bottom Fitting Type : Tongue Primary Product Color : Gray Product Weight : 1.75 KG  [3.858 LB ] Top Fitting Type : Clevis Dimensions Creepage Distance : 1885 MM  [74.21 INCH ] Section Length : 797 MM  [31.38 INCH ] Shed Inside Diameter : 23 MM  [.91 INCH ] Shed Outside Diameter : 88 MM  [3.46 INCH ] Electrical Characteristics BIL Rating (KV) : 390 Dry AC Flashover (KV) : 255 Dry AC Withstand (KV) : 245 Nominal Dry Arc : 665 MM  [26.18 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 230 Wet AC Withstand (KV) : 210 Housing Features Housing Material : Silicone Product Availability Product Availability : Worldwide Product Type Features Insulator Product Type : Tension Insulator

Body Features


  • Bottom Fitting Type : Tongue
  • Primary Product Color : Gray
  • Product Weight : 1.75 KG  [3.858 LB ]
  • Top Fitting Type : Clevis

Dimensions


  • Creepage Distance : 1885 MM  [74.21 INCH ]
  • Section Length : 797 MM  [31.38 INCH ]
  • Shed Inside Diameter : 23 MM  [.91 INCH ]
  • Shed Outside Diameter : 88 MM  [3.46 INCH ]

Electrical Characteristics


  • BIL Rating (KV) : 390
  • Dry AC Flashover (KV) : 255
  • Dry AC Withstand (KV) : 245
  • Nominal Dry Arc : 665 MM  [26.18 INCH ]
  • Nominal System Voltage (KV) : ≤ 72
  • Tension Rating - SML (KN) : 70
  • Wet AC Flashover (KV) : 230
  • Wet AC Withstand (KV) : 210

Housing Features


  • Housing Material : Silicone

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Insulator Product Type : Tension Insulator
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN9695-000
Product Name Distribution Insulators
Unlock Full Specs
to access all available technical data

Similar Products