Body Features Primary Product Color : Red Product Weight : 3 KG [6.614 LB ]
Dimensions Creepage Distance : 1190 MM [51.18 INCH ] Product Height : 441 MM [17.36 INCH ] Shed Inside Diameter : 100 MM [3.937 INCH ] Shed Outside Diameter : 120 MM [3.937 INCH ]
Electrical Characteristics BIL Rating (KV) : 170 Impulse Voltage 1.2/50µs (Positive) (KV) : 225 Voltage Class (KV) : ≤ 42
Housing Features Housing Material : EVA
Mechanical Attachment Thread Size : M12
Operation/Applicatio
n Power Component Application Type : Substation
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Post Insulator
Usage Conditions Power Frequency Withstand (Wet) (KV) : 109
Body Features
- Primary Product Color : Red
- Product Weight : 3 KG [6.614 LB ]
Dimensions
- Creepage Distance : 1190 MM [51.18 INCH ]
- Product Height : 441 MM [17.36 INCH ]
- Shed Inside Diameter : 100 MM [3.937 INCH ]
- Shed Outside Diameter : 120 MM [3.937 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 170
- Impulse Voltage 1.2/50µs (Positive) (KV) : 225
- Voltage Class (KV) : ≤ 42
Housing Features
Mechanical Attachment
Operation/Application
- Power Component Application Type : Substation
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Post Insulator
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 109