Body Features Bottom Fitting Type : Socket Primary Product Color : Gray Product Weight : 1.75 KG [3.858 LB ] Top Fitting Type : Ball
Dimensions Creepage Distance : 1885 MM [74.21 INCH ] Section Length : 797 MM [31.38 INCH ] Shed Inside Diameter : 23 MM [.91 INCH ] Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics BIL Rating (KV) : 390 Dry AC Flashover (KV) : 255 Dry AC Withstand (KV) : 245 Nominal Dry Arc : 665 MM [26.18 INCH ] Nominal System Voltage (KV) : ≤ 72 Tension Rating - SML (KN) : 70 Wet AC Flashover (KV) : 230 Wet AC Withstand (KV) : 210
Housing Features Housing Material : Silicone
Product Availability Product Availability : Worldwide
Product Type Features Insulator Product Type : Tension Insulator
Body Features
- Bottom Fitting Type : Socket
- Primary Product Color : Gray
- Product Weight : 1.75 KG [3.858 LB ]
- Top Fitting Type : Ball
Dimensions
- Creepage Distance : 1885 MM [74.21 INCH ]
- Section Length : 797 MM [31.38 INCH ]
- Shed Inside Diameter : 23 MM [.91 INCH ]
- Shed Outside Diameter : 88 MM [3.46 INCH ]
Electrical Characteristics
- BIL Rating (KV) : 390
- Dry AC Flashover (KV) : 255
- Dry AC Withstand (KV) : 245
- Nominal Dry Arc : 665 MM [26.18 INCH ]
- Nominal System Voltage (KV) : ≤ 72
- Tension Rating - SML (KN) : 70
- Wet AC Flashover (KV) : 230
- Wet AC Withstand (KV) : 210
Housing Features
- Housing Material : Silicone
Product Availability
- Product Availability : Worldwide
Product Type Features
- Insulator Product Type : Tension Insulator