TE Connectivity Galvanic Insulators 5000005546-SE

Description
Configuration Features Number of Outputs : 1 Operation/Applicatio n Operational Function : Analog Repeater Signal Characteristics Electrical Signal Type : Current Usage Conditions Field Device Type : 4 - 20 mA Transmitter Number of Inputs : 1
Request a Quote Datasheet
Description
Configuration Features Number of Outputs : 1 Operation/Applicatio n Operational Function : Analog Repeater Signal Characteristics Electrical Signal Type : Current Usage Conditions Field Device Type : 4 - 20 mA Transmitter Number of Inputs : 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Galvanic Insulators - 5000005546-SE - TE Connectivity
Berwyn, PA, United States
Galvanic Insulators
5000005546-SE
Galvanic Insulators 5000005546-SE
Configuration Features Number of Outputs : 1 Operation/Applicatio n Operational Function : Analog Repeater Signal Characteristics Electrical Signal Type : Current Usage Conditions Field Device Type : 4 - 20 mA Transmitter Number of Inputs : 1

Configuration Features


  • Number of Outputs : 1

Operation/Application


  • Operational Function : Analog Repeater

Signal Characteristics


  • Electrical Signal Type : Current

Usage Conditions


  • Field Device Type : 4 - 20 mA Transmitter
  • Number of Inputs : 1
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number 5000005546-SE
Product Name Galvanic Insulators
Unlock Full Specs
to access all available technical data

Similar Products