TE Connectivity Station Post Insulators EN3813-000

Description
Body Features Color : Gray Weight (LB) : 557 Weight (KG) : 253 Dimensions Bolt Size (INCH) : 5, 7 Bolt Size Hole : 11UNC, 10UNC Creepage Distance (MM) : 8382 Shed Inside Diameter : 242 MM , 225 MM , 202 MM  [8.858 INCH , 9.527 INCH , 7.952 INCH ] Station Post Insulator Height : 3861 MM  [152 INCH ] Electrical Characteristics Creepage Distance (INKV) : 330 RIV (Max) (1000kV) (MILV) : 2000 Station Post Insulator Voltage Class (KV) : 525 Industry Standards BIL Rating (KV) : 1800 Mechanical Attachment Cantilever Strength (KN) : 6.23 Cantilever Strength (LB) : 1400 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 710
Request a Quote
Description
Body Features Color : Gray Weight (LB) : 557 Weight (KG) : 253 Dimensions Bolt Size (INCH) : 5, 7 Bolt Size Hole : 11UNC, 10UNC Creepage Distance (MM) : 8382 Shed Inside Diameter : 242 MM , 225 MM , 202 MM  [8.858 INCH , 9.527 INCH , 7.952 INCH ] Station Post Insulator Height : 3861 MM  [152 INCH ] Electrical Characteristics Creepage Distance (INKV) : 330 RIV (Max) (1000kV) (MILV) : 2000 Station Post Insulator Voltage Class (KV) : 525 Industry Standards BIL Rating (KV) : 1800 Mechanical Attachment Cantilever Strength (KN) : 6.23 Cantilever Strength (LB) : 1400 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 710
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Station Post Insulators - EN3813-000 - TE Connectivity
Berwyn, PA, United States
Station Post Insulators
EN3813-000
Station Post Insulators EN3813-000
Body Features Color : Gray Weight (LB) : 557 Weight (KG) : 253 Dimensions Bolt Size (INCH) : 5, 7 Bolt Size Hole : 11UNC, 10UNC Creepage Distance (MM) : 8382 Shed Inside Diameter : 242 MM , 225 MM , 202 MM  [8.858 INCH , 9.527 INCH , 7.952 INCH ] Station Post Insulator Height : 3861 MM  [152 INCH ] Electrical Characteristics Creepage Distance (INKV) : 330 RIV (Max) (1000kV) (MILV) : 2000 Station Post Insulator Voltage Class (KV) : 525 Industry Standards BIL Rating (KV) : 1800 Mechanical Attachment Cantilever Strength (KN) : 6.23 Cantilever Strength (LB) : 1400 Operation/Applicatio n Application Type : Substation Product Availability Station Post Insulator Product Availability : Worldwide Product Type Features Station Post Insulator Product Type : Station Post Insulator Station Post Insulator Technology : Porcelain Usage Conditions Power Frequency Withstand (Wet) (KV) : 710

Body Features


  • Color : Gray
  • Weight (LB) : 557
  • Weight (KG) : 253

Dimensions


  • Bolt Size (INCH) : 5, 7
  • Bolt Size Hole : 11UNC, 10UNC
  • Creepage Distance (MM) : 8382
  • Shed Inside Diameter : 242 MM , 225 MM , 202 MM  [8.858 INCH , 9.527 INCH , 7.952 INCH ]
  • Station Post Insulator Height : 3861 MM  [152 INCH ]

Electrical Characteristics


  • Creepage Distance (INKV) : 330
  • RIV (Max) (1000kV) (MILV) : 2000
  • Station Post Insulator Voltage Class (KV) : 525

Industry Standards


  • BIL Rating (KV) : 1800

Mechanical Attachment


  • Cantilever Strength (KN) : 6.23
  • Cantilever Strength (LB) : 1400

Operation/Application


  • Application Type : Substation

Product Availability


  • Station Post Insulator Product Availability : Worldwide

Product Type Features


  • Station Post Insulator Product Type : Station Post Insulator
  • Station Post Insulator Technology : Porcelain

Usage Conditions


  • Power Frequency Withstand (Wet) (KV) : 710
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Insulators
Product Number EN3813-000
Product Name Station Post Insulators
BIL 525 kilovolts
Unlock Full Specs
to access all available technical data

Similar Products

Wildlife Protection Covers - 337774-000 - TE Connectivity
Specs
Material Polymer, Glass, Porcelain
Operating Temperature 0.0 to 105 C (32 to 221 F)
View Details