TE Connectivity Automotive Connector Caps & Covers 1-1326132-0

Description
Body Features Cable Exit Angle : 20° Primary Product Color : Natural Primary Product Material : PA 66 GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote
Description
Body Features Cable Exit Angle : 20° Primary Product Color : Natural Primary Product Material : PA 66 GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-1326132-0 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-1326132-0
Automotive Connector Caps & Covers 1-1326132-0
Body Features Cable Exit Angle : 20° Primary Product Color : Natural Primary Product Material : PA 66 GF Configuration Features Number of Positions : 18 Mechanical Attachment Strain Relief : Without Product Type Features Protection & Strain Relief Accessory Type : Shield Assembly

Body Features


  • Cable Exit Angle : 20°
  • Primary Product Color : Natural
  • Primary Product Material : PA 66 GF

Configuration Features


  • Number of Positions : 18

Mechanical Attachment


  • Strain Relief : Without

Product Type Features


  • Protection & Strain Relief Accessory Type : Shield Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-1326132-0
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827337P - RS Components, Ltd.
Specs
Shape / Application Rectangular
Material Zinc
View Details