TE Connectivity Automotive Connector Caps & Covers 1587733-1

Description
Body Features Primary Product Color : Natural Primary Product Material : PP Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : No
Request a Quote
Description
Body Features Primary Product Color : Natural Primary Product Material : PP Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : No
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1587733-1 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1587733-1
Automotive Connector Caps & Covers 1587733-1
Body Features Primary Product Color : Natural Primary Product Material : PP Industry Standards UL Flammability Rating : UL 94HB Mechanical Attachment Strain Relief : Without Other Serviceable : Yes Packaging Features Packaging Method : Package Packaging Quantity : 500 Product Type Features Protection & Strain Relief Accessory Type : Cap Sealable : No

Body Features


  • Primary Product Color : Natural
  • Primary Product Material : PP

Industry Standards


  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Strain Relief : Without

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 500

Product Type Features


  • Protection & Strain Relief Accessory Type : Cap
  • Sealable : No
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1587733-1
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 4726841 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Steel
View Details