EN2997S01808M7 -- 983 8C 8#12 PIN RECP DEUTSCH - TE CONNECTIVITY
TE Connectivity
983 8C 8#12 Pin Recp Deutsch - Te Connectivity
EN2997S01808M7
Description
983 8C 8#12 PIN RECP
Description
983 8C 8#12 PIN RECP
Suppliers
983 8C 8#12 Pin Recp Deutsch - Te Connectivity
89W8214
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
89W8214 |
|
Product Name
|
983 8C 8#12 Pin Recp Deutsch - Te Connectivity |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Circular / Cylindrical Connectors
Voltage Rating
500 volts
View Details
Mounting
Free Hanging (In-Line)
Contact Size (AWG)
2 AWG
View Details
3 suppliers
Mounting
Snap-In, Flange Mount
Voltage Rating
250 volts
Current Rating
4.0 amps
View Details