SCHURTER Inc Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter 3-101-206

Description
POWER ENTRY MODULE, MEDICAL, 250VAC, QC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY MODULE, MEDICAL, 250VAC, QC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7375 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter
05AC7375
Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter 05AC7375
POWER ENTRY MODULE, MEDICAL, 250VAC, QC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

POWER ENTRY MODULE, MEDICAL, 250VAC, QC; Connector Type:IEC C14, C18; Current Rating:4A; Voltage Rating:250VAC; Fuse Holder:-; Fuse Size Held:-; Connector Terminals:Quick Connect; Connector Mounting:Snap-In, Flange Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 05AC7375
Product Name Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter
Mounting Snap-In, Flange Mount
Unlock Full Specs
to access all available technical data

Similar Products