BARTEC Cable entries cable entries 1

Description
BARTEC submersible cable entries maintain their seal even under extreme conditions. Major fields of application are submersible pumps for use areas such as: - water treatment plants - sewage treatment plants - sewage disposal - building sites The cable sheath and cores are encapsulated in a special sealing compound. If the cable is damaged, no water can penetrate the cable entries causing a short-circuit. Our BARTEC submersible cable entries are sealed over their whole length. BARTEC submersible cable entries are designed for depths with pressures up to 6 bar. The standard version is threaded, but flanged versions can also be supplied. For these cable entries, BARTEC use as extremely robust NSSHÖU cable resistant to extreme stress such as sewage or chemically agressive waste water. The basic versions have 4 x 1.5 mm² or 7 x 2.5 mm² cores. For special cables incorporating pilotlines, we offer versions with 7 x 1.5 mm² or 10 x 1.5 mm² when used with oil-filled motors, the cables can be provided with FEP-insulated stranded conductors. The standard version has nickel-plated brass threaded sleeves. For special applications, BARTEC offers threaded sleeves of stainless steel types. Explosion-proof version (PTB 97 ATEX 1079 X).
Request a Quote
Description
BARTEC submersible cable entries maintain their seal even under extreme conditions. Major fields of application are submersible pumps for use areas such as: - water treatment plants - sewage treatment plants - sewage disposal - building sites The cable sheath and cores are encapsulated in a special sealing compound. If the cable is damaged, no water can penetrate the cable entries causing a short-circuit. Our BARTEC submersible cable entries are sealed over their whole length. BARTEC submersible cable entries are designed for depths with pressures up to 6 bar. The standard version is threaded, but flanged versions can also be supplied. For these cable entries, BARTEC use as extremely robust NSSHÖU cable resistant to extreme stress such as sewage or chemically agressive waste water. The basic versions have 4 x 1.5 mm² or 7 x 2.5 mm² cores. For special cables incorporating pilotlines, we offer versions with 7 x 1.5 mm² or 10 x 1.5 mm² when used with oil-filled motors, the cables can be provided with FEP-insulated stranded conductors. The standard version has nickel-plated brass threaded sleeves. For special applications, BARTEC offers threaded sleeves of stainless steel types. Explosion-proof version (PTB 97 ATEX 1079 X).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cable entries - cable entries 1 - BARTEC
Bad Mergentheim, Germany
Cable entries
cable entries 1
Cable entries cable entries 1
BARTEC submersible cable entries maintain their seal even under extreme conditions. Major fields of application are submersible pumps for use areas such as: - water treatment plants - sewage treatment plants - sewage disposal - building sites The cable sheath and cores are encapsulated in a special sealing compound. If the cable is damaged, no water can penetrate the cable entries causing a short-circuit. Our BARTEC submersible cable entries are sealed over their whole length. BARTEC submersible cable entries are designed for depths with pressures up to 6 bar. The standard version is threaded, but flanged versions can also be supplied. For these cable entries, BARTEC use as extremely robust NSSHÖU cable resistant to extreme stress such as sewage or chemically agressive waste water. The basic versions have 4 x 1.5 mm² or 7 x 2.5 mm² cores. For special cables incorporating pilotlines, we offer versions with 7 x 1.5 mm² or 10 x 1.5 mm² when used with oil-filled motors, the cables can be provided with FEP-insulated stranded conductors. The standard version has nickel-plated brass threaded sleeves. For special applications, BARTEC offers threaded sleeves of stainless steel types. Explosion-proof version (PTB 97 ATEX 1079 X).

BARTEC submersible cable entries maintain their seal even under extreme conditions. Major fields of application are submersible pumps for use areas such as:
- water treatment plants
- sewage treatment plants
- sewage disposal
- building sites
The cable sheath and cores are encapsulated in a special sealing compound. If the cable is damaged, no water can penetrate the cable entries causing a short-circuit. Our BARTEC submersible cable entries are sealed over their whole length. BARTEC submersible cable entries are designed for depths with pressures up to 6 bar. The standard version is threaded, but flanged versions can also be supplied.
For these cable entries, BARTEC use as extremely robust NSSHÖU cable resistant to extreme stress such as sewage or chemically agressive waste water. The basic versions have 4 x 1.5 mm² or 7 x 2.5 mm² cores. For special cables incorporating pilotlines, we offer versions with 7 x 1.5 mm² or 10 x 1.5 mm² when used with oil-filled motors, the cables can be provided with FEP-insulated stranded conductors. The standard version has nickel-plated brass threaded sleeves. For special applications, BARTEC offers threaded sleeves of stainless steel types.
Explosion-proof version (PTB 97 ATEX 1079 X).

Supplier's Site

Technical Specifications

  BARTEC
Product Category Electrical Connectors
Product Number cable entries 1
Product Name Cable entries
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details