Anderson Power Products Blade Type Power Connector Assemblies 1320G2

Description
CONN PLUG 1POS IN-LINE CRIMP
Request a Quote Datasheet
Description
CONN PLUG 1POS IN-LINE CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 2243-1320G2-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-1320G2-KIT-ND
Blade Type Power Connector Assemblies 2243-1320G2-KIT-ND
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Buy Now Datasheet
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 67C2101 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
67C2101
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 67C2101
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP120 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP120 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Pp120-Conn-White Rohs Compliant Anderson Power Products - 63M4082 - Newark, An Avnet Company
Chicago, IL, United States
Pp120-Conn-White Rohs Compliant Anderson Power Products
63M4082
Pp120-Conn-White Rohs Compliant Anderson Power Products 63M4082
PP120-CONN-WHITE ROHS COMPLIANT: YES

PP120-CONN-WHITE ROHS COMPLIANT: YES

Supplier's Site
Blade Type Power Connectors - 1320G2 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1320G2
Blade Type Power Connectors 1320G2
PP120-CONNECTOR WHITE

PP120-CONNECTOR WHITE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-1320G2-KIT-ND 67C2101 63M4082 1320G2
Product Name Blade Type Power Connector Assemblies Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Pp120-Conn-White Rohs Compliant Anderson Power Products Blade Type Power Connectors
Mounting Free Hanging (In-Line) Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Blade Type Power Connector Assemblies - 2243-1300G2-KIT-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 6 AWG
View Details
3 suppliers