TE Connectivity Potting Resin D30945-000

Description
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 36, ≤ 1, ≤ 17.5, ≤ 25, ≤ 42, ≤ 46, ≤ 12, ≤ 7.2, ≤ 15, ≤ 35 Industry Standards Compatible With Approved Standards Products : EN 50393, HD 631.1 S2 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation, High Tensile Strength for Mechanical Protection Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 3.7 Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 36, ≤ 1, ≤ 17.5, ≤ 25, ≤ 42, ≤ 46, ≤ 12, ≤ 7.2, ≤ 15, ≤ 35 Industry Standards Compatible With Approved Standards Products : EN 50393, HD 631.1 S2 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation, High Tensile Strength for Mechanical Protection Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 3.7 Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable Flammability Performance : Non-Flame-Retardant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Potting Resin - D30945-000 - TE Connectivity
Berwyn, PA, United States
Potting Resin
D30945-000
Potting Resin D30945-000
Body Features Primary Product Color : Blue Electrical Characteristics Voltage Class (KV) : ≤ 24, ≤ 36, ≤ 1, ≤ 17.5, ≤ 25, ≤ 42, ≤ 46, ≤ 12, ≤ 7.2, ≤ 15, ≤ 35 Industry Standards Compatible With Approved Standards Products : EN 50393, HD 631.1 S2 UL Flammability Rating : No Operation/Applicatio n Mechanical Resistance : Mechanical Protection & Insulation, High Tensile Strength for Mechanical Protection Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting Packaging Features Packaging Quantity : 1 Potting Resin Packaging Method : Can Product Volume (L) : 3.7 Product Availability Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa Product Type Features Material System : Two-Part Polyurethane Potting Resin Product Type : Casting Material Usage Conditions Environmental Resistance : Water-Repellent, Hydrolysis Stable Flammability Performance : Non-Flame-Retardant

Body Features


  • Primary Product Color : Blue

Electrical Characteristics


  • Voltage Class (KV) : ≤ 24, ≤ 36, ≤ 1, ≤ 17.5, ≤ 25, ≤ 42, ≤ 46, ≤ 12, ≤ 7.2, ≤ 15, ≤ 35

Industry Standards


  • Compatible With Approved Standards Products : EN 50393, HD 631.1 S2
  • UL Flammability Rating : No

Operation/Application


  • Mechanical Resistance : Mechanical Protection & Insulation, High Tensile Strength for Mechanical Protection
  • Potting Resin Application Type : Low & Medium Voltage Cable Accessories Suitable for Filled Xlpe, Pe, Pvc & Paper Insulated Cable, Potting

Packaging Features


  • Packaging Quantity : 1
  • Potting Resin Packaging Method : Can
  • Product Volume (L) : 3.7

Product Availability


  • Product Availability : China, Australia, New Zealand & Pacific Islands, Asia, Americas, Europe, Middle East & Africa

Product Type Features


  • Material System : Two-Part Polyurethane
  • Potting Resin Product Type : Casting Material

Usage Conditions


  • Environmental Resistance : Water-Repellent, Hydrolysis Stable
  • Flammability Performance : Non-Flame-Retardant
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Encapsulants and Potting Compounds
Product Number D30945-000
Product Name Potting Resin
Chemical System Polyurethane; Two-Part Polyurethane
Unlock Full Specs
to access all available technical data

Similar Products

Potting Resin - EE3389-000 - TE Connectivity
Specs
Chemical System Two-Part Hydrocarbon Resin
View Details
Potting Resin - 580720-001 - TE Connectivity
Specs
Chemical System Two-Component Hydrocarbon Resin
View Details
Potting Resin - F51864-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details
Potting Resin - EA0427-000 - TE Connectivity
Specs
Chemical System Polyurethane; Two-Part Polyurethane
View Details