TE Connectivity Automotive Connector Caps & Covers 1379209-2

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 280 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 280 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1379209-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1379209-2
Automotive Connector Caps & Covers 1379209-2
Body Features Primary Product Color : Black Primary Product Material : PBT GF Configuration Features Number of Positions : 26 Mechanical Attachment Strain Relief : With Other Serviceable : No Packaging Features Packaging Method : Box Packaging Quantity : 280 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF

Configuration Features


  • Number of Positions : 26

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : No

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 280

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1379209-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827347 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Side Entry
Material Zinc
View Details