TE Connectivity Automotive Connector Caps & Covers 1-2109504-2

Description
Body Features Cable Exit Angle : 180° Primary Product Color : White Dimensions Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ] Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Request a Quote
Description
Body Features Cable Exit Angle : 180° Primary Product Color : White Dimensions Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ] Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1-2109504-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1-2109504-2
Automotive Connector Caps & Covers 1-2109504-2
Body Features Cable Exit Angle : 180° Primary Product Color : White Dimensions Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ] Mechanical Attachment Strain Relief : With Other Serviceable : Yes Packaging Features Packaging Method : Bag Packaging Quantity : 30 Product Type Features Protection & Strain Relief Accessory Type : Cover - Cable Exit

Body Features


  • Cable Exit Angle : 180°
  • Primary Product Color : White

Dimensions


  • Compatible Cable Bundle Diameter Range : 19 MM  [.748 INCH ]

Mechanical Attachment


  • Strain Relief : With

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 30

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover - Cable Exit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1-2109504-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 6827331 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Zinc
View Details