TE Connectivity Antennas DBA6927C1-FTNCM

Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cat-M/NB-IoT Wireless Application : Cat-M/NB-IoT Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 2100 - 2500, 824 - 894, 1920 - 2170, 880 - 960, 1850 - 1990, 2500 - 2690, 1710 - 1880, 698 - 806 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cat-M/NB-IoT Wireless Application : Cat-M/NB-IoT Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 2100 - 2500, 824 - 894, 1920 - 2170, 880 - 960, 1850 - 1990, 2500 - 2690, 1710 - 1880, 698 - 806 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.2 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - DBA6927C1-FTNCM - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Dipole Antenna Type : Terminal/Duck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Industry Standards Primary Application : Cat-M/NB-IoT Wireless Application : Cat-M/NB-IoT Mechanical Attachment Mounting Type : Stud/Screw/Lug Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : RP-TNC, TNC Signal Characteristics Frequency Band (MHZ) : 2100 - 2500, 824 - 894, 1920 - 2170, 880 - 960, 1850 - 1990, 2500 - 2690, 1710 - 1880, 698 - 806 Frequency Category : 698 - 2700 Gain (Max) (DB) : 2.2 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Dipole
  • Antenna Type : Terminal/Duck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Industry Standards


  • Primary Application : Cat-M/NB-IoT
  • Wireless Application : Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Type : Stud/Screw/Lug Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : RP-TNC, TNC

Signal Characteristics


  • Frequency Band (MHZ) : 2100 - 2500, 824 - 894, 1920 - 2170, 880 - 960, 1850 - 1990, 2500 - 2690, 1710 - 1880, 698 - 806
  • Frequency Category : 698 - 2700
  • Gain (Max) (DB) : 2.2
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - DBA6927C1-FTNCM-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS, WiMax™ Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0.5dBi, 2.2dBi TNC Male Connector Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS, WiMax™ Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0.5dBi, 2.2dBi TNC Male Connector Mount

Buy Now Datasheet
RF Antennas - DBA6927C1-FTNCM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
DBA6927C1-FTNCM
RF Antennas DBA6927C1-FTNCM
700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS, WiMax™ Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0.5dBi, 2.2dBi TNC Male Connector Mount

700MHz, 850MHz, 900MHz, 1.8GHz, 1.9GHz, 2.1GHz, 2.3GHz, 2.5GHz, 2.6GHz AWS, GSM, LTE, PCS, UMTS, WiMax™ Whip, Tilt RF Antenna 698MHz ~ 960MHz, 1.71GHz ~ 2.7GHz 0.5dBi, 2.2dBi TNC Male Connector Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number DBA6927C1-FTNCM DBA6927C1-FTNCM-ND DBA6927C1-FTNCM
Product Name Antennas RF Antennas RF Antennas
Applications Modem or Wireless Network; Cat-M/NB-IoT Cellular or PCS Terminal; Modem or Wireless Network; AWS, GSM, LTE, PCS, UMTS, WiMax™ AWS, GSM, LTE, PCS, UMTS, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2690.0 MHz 700.0 to 2600.0 MHz
Gain 0.0 to 3 dB 0.5000 to 2.2 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195764-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz
View Details
7 suppliers
Antennas - 2108788-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Zigbee, ISM, Cellular
Pattern Type Omni directional
Polarization Linear
View Details