TE Connectivity
Quick Disconnects
1-1627133-3
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 2.3 - 3.1 MM [.091 - .122 INCH ] Overall Length : 24.5 MM [.964 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 1
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 2.3 - 3.1 MM [.091 - .122 INCH ] Overall Length : 24.5 MM [.964 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 1
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Accepts Wire Insulation Diameter Range : 2.3 - 3.1 MM [.091 - .122 INCH ] Overall Length : 24.5 MM [.964 INCH ] Receptacle Terminal Stock Thickness (MM) : .4 Wire Size (MMSQ) : .7 - 2.1 Wire Size (AWG) : 18 - 15 Wire Size (CMA) : 1381 - 4144
Mechanical Attachment Locking Lance Height (MM) : 1.4 Mating Retention Type : Locking Lance Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 1
Product Type Features Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Regular Wire
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 110 DEGC [230 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Quick Disconnect Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Accepts Wire Insulation Diameter Range : 2.3 - 3.1 MM [.091 - .122 INCH ]
- Overall Length : 24.5 MM [.964 INCH ]
- Receptacle Terminal Stock Thickness (MM) : .4
- Wire Size (MMSQ) : .7 - 2.1
- Wire Size (AWG) : 18 - 15
- Wire Size (CMA) : 1381 - 4144
Mechanical Attachment
- Locking Lance Height (MM) : 1.4
- Mating Retention Type : Locking Lance
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 1
Product Type Features
- Sealable : No
- Terminates To : Wire & Cable
- Wire Stop : No
- Wire/Cable Type : Regular Wire
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 110 DEGC [230 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1627133-3 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 18 AWG
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2500 to 0.5000 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
14 to 18 AWG
View Details