TE Connectivity
Splices
016529-000
Description
Contact Features Barrel Type : Closed Contact Base Material : Copper
Dimensions Wire Size (MMSQ) : 1.29 - 1.42 Wire Size (AWG) : 16 - 14
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Barrel Type : Closed Contact Base Material : Copper
Dimensions Wire Size (MMSQ) : 1.29 - 1.42 Wire Size (AWG) : 16 - 14
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Barrel Type : Closed Contact Base Material : Copper
Dimensions Wire Size (MMSQ) : 1.29 - 1.42 Wire Size (AWG) : 16 - 14
Industry Standards Government Qualified Splice : No
Packaging Features Packaging Method : Bag/Box
Product Type Features Sealable : Yes
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Contact Features
- Barrel Type : Closed
- Contact Base Material : Copper
Dimensions
- Wire Size (MMSQ) : 1.29 - 1.42
- Wire Size (AWG) : 16 - 14
Industry Standards
- Government Qualified Splice : No
Packaging Features
- Packaging Method : Bag/Box
Product Type Features
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
016529-000 |
|
Product Name
|
Splices |
|
Features
|
RoHS; Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Material
Unplated
Features
RoHS
North American
14 to 18 AWG
View Details
3 suppliers
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details