TE Connectivity Antennas CRX450

Description
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 5
Request a Quote Datasheet
Description
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CRX450 - TE Connectivity
Berwyn, PA, United States
Antennas
CRX450
Antennas CRX450
Configuration Features Antenna Style : External Antenna Type : Dipole Number of Ports : 1 Industry Standards Wireless Application : IoT, LMR, M2M Product Type Features Antenna Connector Type : UHF Female Signal Characteristics Frequency Band (MHZ) : 450 - 470 Gain (Max) (DB) : 5

Configuration Features


  • Antenna Style : External
  • Antenna Type : Dipole
  • Number of Ports : 1

Industry Standards


  • Wireless Application : IoT, LMR, M2M

Product Type Features


  • Antenna Connector Type : UHF Female

Signal Characteristics


  • Frequency Band (MHZ) : 450 - 470
  • Gain (Max) (DB) : 5
Buy Now
RF Antennas - CRX450 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CRX450
RF Antennas CRX450
460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5dBi UHF Female Bracket Mount

460MHz Whip, Straight RF Antenna 450MHz ~ 470MHz 5dBi UHF Female Bracket Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number CRX450 CRX450
Product Name Antennas RF Antennas
Applications Modem or Wireless Network; IoT, LMR, M2M
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - A112307-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 920.0 MHz
Gain 0.0 dB
View Details
3 suppliers
Antennas - 001-0001-L - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
View Details
2 suppliers
Antennas - 2118909-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2-2370914-3 - TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; Cellular, LTE, GPS, M2M, GSM 1800, UMTS, CDMA 1900, GSM 900, GSM, IoT, CDMA 850
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
View Details