TE Connectivity Antennas 2108783-2

Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.535 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : LPWA, 5G, Cellular, Wi-Fi, Cat-M/NB-IoT, Bluetooth, LoRaWAN, ISM Primary Application : Cat-M/NB-IoT, 5G, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 617 - 920, 3300 - 3800, 1710 - 2900, 1427 - 1608 Frequency Category : 617 - 3800 Gain (Max) (DB) : 2, 2.5, 4.9, 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.535 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : LPWA, 5G, Cellular, Wi-Fi, Cat-M/NB-IoT, Bluetooth, LoRaWAN, ISM Primary Application : Cat-M/NB-IoT, 5G, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 617 - 920, 3300 - 3800, 1710 - 2900, 1427 - 1608 Frequency Category : 617 - 3800 Gain (Max) (DB) : 2, 2.5, 4.9, 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108783-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2108783-2
Antennas 2108783-2
Body Features Antenna Weight : 1.5 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Chip Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 3.18 MM  [.125 INCH ] Product Length : 38 MM  [1.535 INCH ] Product Width : 7.5 MM  [.295 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 2:1 Industry Standards Communication Protocol : LPWA, 5G, Cellular, Wi-Fi, Cat-M/NB-IoT, Bluetooth, LoRaWAN, ISM Primary Application : Cat-M/NB-IoT, 5G, Cellular Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 617 - 920, 3300 - 3800, 1710 - 2900, 1427 - 1608 Frequency Category : 617 - 3800 Gain (Max) (DB) : 2, 2.5, 4.9, 3.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.5 G  [.052 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : Chip
  • Band Type : Multi Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Product Height : 3.18 MM  [.125 INCH ]
  • Product Length : 38 MM  [1.535 INCH ]
  • Product Width : 7.5 MM  [.295 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 2:1

Industry Standards


  • Communication Protocol : LPWA, 5G, Cellular, Wi-Fi, Cat-M/NB-IoT, Bluetooth, LoRaWAN, ISM
  • Primary Application : Cat-M/NB-IoT, 5G, Cellular

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : LTE, UMTS, US Dual, EU Triband & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 617 - 920, 3300 - 3800, 1710 - 2900, 1427 - 1608
  • Frequency Category : 617 - 3800
  • Gain (Max) (DB) : 2, 2.5, 4.9, 3.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
Multi-Band Antennas - 2066202 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2066202
Multi-Band Antennas 2066202
5G/4G/3G/2G,NB-IoT,C at-M,GNSS, Antenna

5G/4G/3G/2G,NB-IoT,Cat-M,GNSS, Antenna

Supplier's Site
Multi-Band Antennas - 2066201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2066201
Multi-Band Antennas 2066201
5G/4G/3G/2G,NB-IoT,C at-M,GNSS, Antenna

5G/4G/3G/2G,NB-IoT,Cat-M,GNSS, Antenna

Supplier's Site
Multi-Band Antennas - 2066202P - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
2066202P
Multi-Band Antennas 2066202P
5G/4G/3G/2G,NB-IoT,C at-M,GNSS, Antenna

5G/4G/3G/2G,NB-IoT,Cat-M,GNSS, Antenna

Supplier's Site
RF Antennas - 17-2108783-2TR-ND - DigiKey
Thief River Falls, MN, United States
780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 17-2108783-2CT-ND - DigiKey
Thief River Falls, MN, United States
780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

Buy Now Datasheet
RF Antennas - 2108783-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108783-2
RF Antennas 2108783-2
780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

780MHz, 1.515GHz, 2.2GHz, 3.55GHz CDMA, GSM, LTE Chip RF Antenna 698MHz ~ 862MHz, 1.42GHz ~ 1.61GHz, 1.71GHz ~ 2.69GHz, 3.3GHz ~ 3.8GHz 4.9dBi, 2dBi, 2.5dBi, 3.2dBi Solder Surface Mount

Buy Now Datasheet
Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi; Antenna Type Te Connectivity - 83AH9391 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi; Antenna Type Te Connectivity
83AH9391
Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi; Antenna Type Te Connectivity 83AH9391
PCB ANTENNA, 3.3-3.8GHZ, 4.9DBI; Antenna Type:PCB; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:SMD; Gain:4.9dBi; VSWR:2.1; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

PCB ANTENNA, 3.3-3.8GHZ, 4.9DBI; Antenna Type:PCB; Frequency Min:3.3GHz; Frequency Max:3.8GHz; Antenna Mounting:SMD; Gain:4.9dBi; VSWR:2.1; Input Power:5W; Input Impedance:50ohm; Antenna Polarization:Linear; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2108783-2 2066202 2066202P 17-2108783-2TR-ND 2108783-2 83AH9391
Product Name Antennas Multi-Band Antennas Multi-Band Antennas RF Antennas RF Antennas Pcb Antenna, 3.3-3.8Ghz, 4.9Dbi; Antenna Type Te Connectivity
Applications Cat-M/NB-IoT, 5G, Cellular Multi-band Multi-band Cellular or PCS Terminal; Modem or Wireless Network; CDMA, GSM, LTE CDMA, GSM, LTE
Pattern Type Omni directional Omni directional Omni directional
Polarization Linear
Primary Frequency Range 617.0 to 3800.0 MHz 617.0 to 3800.0 MHz 617.0 to 3800.0 MHz 780.0 to 3550.0 MHz 3300.0 to 3800.0 MHz
Gain 3 to 6 dB 4.9 dB 2 to 4.9 dB 4.9 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-1513472-4 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2118907-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2195835-5 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, ISM, LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers