TE Connectivity High Speed Digital & Data Cable CP6148-000

Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Silver Dimensions Cable Dielectric Diameter : 1.52 MM  [.06 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 3.89 MM  [.153 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .000016 PFM  [16 PFF ] Impedance (OHM) : 100 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote
Description
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Silver Dimensions Cable Dielectric Diameter : 1.52 MM  [.06 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 3.89 MM  [.153 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .000016 PFM  [16 PFF ] Impedance (OHM) : 100 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - CP6148-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
CP6148-000
High Speed Digital & Data Cable CP6148-000
Body Features Cable Color : White Conductor Material : Silver-Plated High Strength Copper Jacket Material : Radiation-Crosslinke d, Modified ETFE Shield Material : Copper Shield Plating Material : Silver Dimensions Cable Dielectric Diameter : 1.52 MM  [.06 INCH ] Conductor Diameter Range : .51 MM  [.02 INCH ] Outside Cable Diameter : 3.89 MM  [.153 INCH ] Wire Size (MMSQ) : .1288 Wire Size (AWG) : 26 Electrical Characteristics Capacitance : .000016 PFM  [16 PFF ] Impedance (OHM) : 100 Product Type Features Cable Style : Twisted Pair Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Body Features


  • Cable Color : White
  • Conductor Material : Silver-Plated High Strength Copper
  • Jacket Material : Radiation-Crosslinked, Modified ETFE
  • Shield Material : Copper
  • Shield Plating Material : Silver

Dimensions


  • Cable Dielectric Diameter : 1.52 MM  [.06 INCH ]
  • Conductor Diameter Range : .51 MM  [.02 INCH ]
  • Outside Cable Diameter : 3.89 MM  [.153 INCH ]
  • Wire Size (MMSQ) : .1288
  • Wire Size (AWG) : 26

Electrical Characteristics


  • Capacitance : .000016 PFM  [16 PFF ]
  • Impedance (OHM) : 100

Product Type Features


  • Cable Style : Twisted Pair

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number CP6148-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 603999-000 - TE Connectivity
Specs
Standards / Certifications Not EU ELV Compliant
Rated Temperature -65 to 125 C (-85 to 257 F)
View Details
Multiple Conductor Cables - C5E-24C424-814-9-01-ND - DigiKey
Specs
Product Category Cable
Cable Length 1 ft (3.05 dm)
Number of Conductors 8 #
View Details
3 suppliers
High Speed Digital & Data Cable - 366822-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Modular Twisted Pair Cable Assemblies - 2178127-4 - TE Connectivity
Specs
Product Type Cloudsplitter Plug
Cable Type Twisted Pair
Cable Length 82.02 ft (250 dm)
View Details
3 suppliers