TE Connectivity Multiple Conductor Cables C5E-24C424-814-9

Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable White 24 AWG Foil, Braid 1.00' (0.30m)
Request a Quote Datasheet
Description
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable White 24 AWG Foil, Braid 1.00' (0.30m)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiple Conductor Cables - C5E-24C424-814-9-01-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
C5E-24C424-814-9-01-ND
Multiple Conductor Cables C5E-24C424-814-9-01-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable White 24 AWG Foil, Braid 1.00' (0.30m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable White 24 AWG Foil, Braid 1.00' (0.30m)

Buy Now Datasheet
Multiple Conductor Cables - C5E-24C424-814-9-05-ND - DigiKey
Thief River Falls, MN, United States
Multiple Conductor Cables
C5E-24C424-814-9-05-ND
Multiple Conductor Cables C5E-24C424-814-9-05-ND
8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable White 24 AWG Foil, Braid 5.00' (1.52m)

8 (4 Pair Twisted) Conductor Multi-Pair, Cat5e Cable White 24 AWG Foil, Braid 5.00' (1.52m)

Buy Now Datasheet
Laguna Hills, CA, United States
Cables, Wires - Multiple Conductor Cables
1050847-C5E-24C424-814-9
Cables, Wires - Multiple Conductor Cables 1050847-C5E-24C424-814-9
Win Source Part Number: 1050847-C5E-24C424-8 14-9 Category: Cables, Wires>Multiple Conductor Cables Package: Bulk Wire Gauge: 24 AWG Length: 25.00' (7.62m) Cable Type: Multi-Pair, Cat5e Number of Conductors: 8 (4 Pair Twisted) Standard Package: 1 Shield Material: Aluminum; Copper, Tinned Conductor Strand: 19/36 Conductor Material: Copper Alloy, Silver Coated Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP) Jacket (Insulation) Diameter: 0.257" (6.53mm) Shield Type: Foil, Braid Jacket Color: White Conductor Insulation: Foam Fluorinated Ethylene-Propylene (FFEP) Jacket (Insulation) Thickness: 0.0150" (0.381mm) Shield Coverage: 90% Temperature Range - Operating: -65°C ~ 150°C Alternative Parts (Cross-Reference): C5E-24C424-814-9EJ24 26-000; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8544.49.3080 Mfr: TE Connectivity Raychem Cable Protection Other Names: C5E-24C424-814-9-25 Base Product Number: C5E-24C424

Win Source Part Number: 1050847-C5E-24C424-814-9
Category: Cables, Wires>Multiple Conductor Cables
Package: Bulk
Wire Gauge: 24 AWG
Length: 25.00' (7.62m)
Cable Type: Multi-Pair, Cat5e
Number of Conductors: 8 (4 Pair Twisted)
Standard Package: 1
Shield Material: Aluminum; Copper, Tinned
Conductor Strand: 19/36
Conductor Material: Copper Alloy, Silver Coated
Jacket (Insulation) Material: Fluorinated Ethylene-Propylene (FEP)
Jacket (Insulation) Diameter: 0.257" (6.53mm)
Shield Type: Foil, Braid
Jacket Color: White
Conductor Insulation: Foam Fluorinated Ethylene-Propylene (FFEP)
Jacket (Insulation) Thickness: 0.0150" (0.381mm)
Shield Coverage: 90%
Temperature Range - Operating: -65°C ~ 150°C
Alternative Parts (Cross-Reference): C5E-24C424-814-9EJ2426-000;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8544.49.3080
Mfr: TE Connectivity Raychem Cable Protection
Other Names: C5E-24C424-814-9-25
Base Product Number: C5E-24C424

Buy Now Datasheet
Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity - 94AC7300 - Newark, An Avnet Company
Chicago, IL, United States
Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity
94AC7300
Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity 94AC7300
SHLD NTWRK CABLE, 4 PAIR, 24AWG, 1FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1ft; Reel Length (Metric):305mm; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

SHLD NTWRK CABLE, 4 PAIR, 24AWG, 1FT; Cable Shielding:Shielded; LAN Category:Cat5e; Wire Gauge:24AWG; Conductor Area CSA:-; Reel Length (Imperial):1ft; Reel Length (Metric):305mm; No. of Pairs:4 Pair; Jacket Color:White RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Network Cables Network Cables Cable Assemblies Cable Assemblies
Product Number C5E-24C424-814-9-01-ND C5E-24C424-814-9-05-ND 1050847-C5E-24C424-814-9 94AC7300
Product Name Multiple Conductor Cables Multiple Conductor Cables Cables, Wires - Multiple Conductor Cables Shld Ntwrk Cable, 4 Pair, 24Awg, 1Ft; Cable Shielding Te Connectivity
Product Category Cable Cable
Cable Length 1 ft (3.05 dm) 5 ft (15.24 dm)
Number of Conductors 8 # 8 #
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 3.33 ft (10.16 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023070 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details