TE Connectivity High Speed Digital & Data Cable 366822-000

Description
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet
Description
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Digital & Data Cable - 366822-000 - TE Connectivity
Berwyn, PA, United States
High Speed Digital & Data Cable
366822-000
High Speed Digital & Data Cable 366822-000
Dimensions Wire Size (AWG) : 20 Electrical Characteristics Impedance (OHM) : 50 Usage Conditions Cable Type : Cheminax Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]

Dimensions


  • Wire Size (AWG) : 20

Electrical Characteristics


  • Impedance (OHM) : 50

Usage Conditions


  • Cable Type : Cheminax
  • Operating Temperature Range : -65 - 200 DEGC  [-85 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Network Cables
Product Number 366822-000
Product Name High Speed Digital & Data Cable
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Speed Digital & Data Cable - 010844-000 - TE Connectivity
Specs
Standards / Certifications RoHS; EU ELV Compliant
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 2322422-3 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 6.56 to 7.22 ft (20 to 22 dm)
Standards / Certifications RoHS; EU ELV Compliant
View Details
4 suppliers
Pluggable Cables - A124225-ND - DigiKey
Specs
Product Category Cable Assembly
Connector Type Plug to Cable
Cable Length 6.56 ft (19.99 dm)
View Details
2 suppliers
Modular Twisted Pair Cable Assemblies - 2322422-4 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 8.2 ft (25 dm)
Standards / Certifications EU ELV Compliant
View Details
3 suppliers