TE Connectivity Modular Twisted Pair Cable Assemblies 2178127-4

Description
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 25 M  [82.0208 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Australia/New Zealand, North America, Asia, EMEA, Latin America Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 25 M  [82.0208 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Australia/New Zealand, North America, Asia, EMEA, Latin America Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular Twisted Pair Cable Assemblies - 2178127-4 - TE Connectivity
Berwyn, PA, United States
Modular Twisted Pair Cable Assemblies
2178127-4
Modular Twisted Pair Cable Assemblies 2178127-4
Body Features Cable Color : Black Cable Flammability Rating : Non-Plenum (CM Rated) Strain Relief Type : Boot Dimensions Cable Construction : PVC Stranded Outside Cable Diameter : 6.5 MM  [.255 INCH ] Wire Size (MMSQ) : .129 Wire Size (AWG) : 26 Wire Size (CMA) : 254.1 Industry Standards Performance Category : Cat 5e Mechanical Attachment Mating Alignment : Without Operation/Applicatio n Shielded : No Other Cable Assembly Configuration : Double Ended Cable Assembly Length : 25 M  [82.0208 FT ] Packaging Features Packaging Method : Box Product Availability Applicable Region : Australia/New Zealand, North America, Asia, EMEA, Latin America Product Type Features Cable Assembly (End A) : Cloudsplitter Plug Cable Assembly (End B) : Cloudsplitter Plug Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Body Features


  • Cable Color : Black
  • Cable Flammability Rating : Non-Plenum (CM Rated)
  • Strain Relief Type : Boot

Dimensions


  • Cable Construction : PVC Stranded
  • Outside Cable Diameter : 6.5 MM  [.255 INCH ]
  • Wire Size (MMSQ) : .129
  • Wire Size (AWG) : 26
  • Wire Size (CMA) : 254.1

Industry Standards


  • Performance Category : Cat 5e

Mechanical Attachment


  • Mating Alignment : Without

Operation/Application


  • Shielded : No

Other


  • Cable Assembly Configuration : Double Ended
  • Cable Assembly Length : 25 M  [82.0208 FT ]

Packaging Features


  • Packaging Method : Box

Product Availability


  • Applicable Region : Australia/New Zealand, North America, Asia, EMEA, Latin America

Product Type Features


  • Cable Assembly (End A) : Cloudsplitter Plug
  • Cable Assembly (End B) : Cloudsplitter Plug

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Storage Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Cable Assemblies - Modular Cables - 2178127-4 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Modular Cables
2178127-4
Cable Assemblies - Modular Cables 2178127-4
CABLE MOD 8P8C PLUG TO PLUG 82'

CABLE MOD 8P8C PLUG TO PLUG 82'

Supplier's Site
Network Cable, Rj45 Plug, 25M; Lan Category Amp Te Connectivity - 09X1784 - Newark, An Avnet Company
Chicago, IL, United States
Network Cable, Rj45 Plug, 25M; Lan Category Amp Te Connectivity
09X1784
Network Cable, Rj45 Plug, 25M; Lan Category Amp Te Connectivity 09X1784
NETWORK CABLE, RJ45 PLUG, 25M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:82.02ft; Cable Length - Metric:25m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

NETWORK CABLE, RJ45 PLUG, 25M; LAN Category:Cat5e; Connector Type A:RJ45 Plug; Connector Type B:RJ45 Plug; Cable Length - Imperial:82.02ft; Cable Length - Metric:25m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 2178127-4 2178127-4 09X1784
Product Name Modular Twisted Pair Cable Assemblies Cable Assemblies - Modular Cables Network Cable, Rj45 Plug, 25M; Lan Category Amp Te Connectivity
Product Type Cloudsplitter Plug
Cable Type Twisted Pair Cat 5
Cable Length 82.02 ft (250 dm) 82 ft (250 dm) 82.02 ft (250 dm)
Standards / Certifications RoHS; EU ELV Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

M8/M12 Cable Assemblies - TAD2483A201-007 - TE Connectivity
Specs
Product Type M12 Plug
Cable Length 32.81 ft (100 dm)
Standards / Certifications RoHS; EU ELV Compliant with Exemptions
View Details
3 suppliers
RF Cable Assemblies - 2081392-4 - TE Connectivity
Specs
Application RF
Product Type MATE-AX Jack
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers
Modular Twisted Pair Cable Assemblies - 1-2322422-5 - TE Connectivity
Specs
Cable Type Twisted Pair
Cable Length 26.25 ft (80 dm)
Standards / Certifications EU ELV Compliant
View Details
4 suppliers
Twisted Pair Cable - 167389-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers