TE Connectivity Antennas CMD69423P-B30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, CBRS, Cellular, DAS, Cat-M/NB-IoT Primary Application : CBRS, 5G, Cat-M/NB-IoT, Cellular, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1300 - 4200, 3300 - 4200, 1350 - 1550, 698 - 960, 824 - 960, 2300 - 2700, 698 - 806, 1690 - 2180 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6.8 Peak Gain (DBI) : > 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, CBRS, Cellular, DAS, Cat-M/NB-IoT Primary Application : CBRS, 5G, Cat-M/NB-IoT, Cellular, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1300 - 4200, 3300 - 4200, 1350 - 1550, 698 - 960, 824 - 960, 2300 - 2700, 698 - 806, 1690 - 2180 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6.8 Peak Gain (DBI) : > 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CMD69423P-B30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : 5G, CBRS, Cellular, DAS, Cat-M/NB-IoT Primary Application : CBRS, 5G, Cat-M/NB-IoT, Cellular, DAS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 1300 - 4200, 3300 - 4200, 1350 - 1550, 698 - 960, 824 - 960, 2300 - 2700, 698 - 806, 1690 - 2180 Frequency Category : 698 - 4200 Gain (Max) (DB) : 6.8 Peak Gain (DBI) : > 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : 5G, CBRS, Cellular, DAS, Cat-M/NB-IoT
  • Primary Application : CBRS, 5G, Cat-M/NB-IoT, Cellular, DAS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 1300 - 4200, 3300 - 4200, 1350 - 1550, 698 - 960, 824 - 960, 2300 - 2700, 698 - 806, 1690 - 2180
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 6.8
  • Peak Gain (DBI) : > 6
Buy Now Datasheet
RF Antennas - 994-CMD69423P-B30NF-ND - DigiKey
Thief River Falls, MN, United States
752MHz, 892MHz, 1.45GHz, 1.935GHz, 2.5GHz, 3.75GHz 5G, GPRS Flat Panel RF Antenna 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.18GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 3.9dBi, 5.3dBi, 6dBi, 6.1dBi, 6.8dBi, 6.7dBi N Type Female Panel Mount

752MHz, 892MHz, 1.45GHz, 1.935GHz, 2.5GHz, 3.75GHz 5G, GPRS Flat Panel RF Antenna 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.18GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 3.9dBi, 5.3dBi, 6dBi, 6.1dBi, 6.8dBi, 6.7dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CMD69423P-B30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CMD69423P-B30NF
RF Antennas CMD69423P-B30NF
752MHz, 892MHz, 1.45GHz, 1.935GHz, 2.5GHz, 3.75GHz 5G, GPRS Flat Panel RF Antenna 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.18GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 3.9dBi, 5.3dBi, 6dBi, 6.1dBi, 6.8dBi, 6.7dBi N Type Female Panel Mount

752MHz, 892MHz, 1.45GHz, 1.935GHz, 2.5GHz, 3.75GHz 5G, GPRS Flat Panel RF Antenna 698MHz ~ 806MHz, 824MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 2.18GHz, 2.3GHz ~ 2.7GHz, 3.3GHz ~ 4.2GHz 3.9dBi, 5.3dBi, 6dBi, 6.1dBi, 6.8dBi, 6.7dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CMD69423P-B30NF 994-CMD69423P-B30NF-ND CMD69423P-B30NF
Product Name Antennas RF Antennas RF Antennas
Applications CBRS, 5G, Cat-M/NB-IoT, Cellular, DAS Modem or Wireless Network; 5G, GPRS 5G, GPRS
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4200.0 MHz 752.0 to 3750.0 MHz
Gain 6 dB 3.9 to 6.8 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-8 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 1-2108857-3 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2-1513472-5 - TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers