Body Features Color : Red
Dimensions Conductor Range (MMSQ) : 185 - 800 LV/MV Insulating Cover Conductor Diameter : 17 - 38 MM [.669 - 1.496 INCH ]
Electrical Characteristics LV/MV Insulating Cover Voltage Class (KV) : ≤ 25
Operation/Applicatio
n Application Type : Overhead, Substation Equipment : Conductors/Leads Halogen Free : Yes
Product Availability LV/MV Insulating Cover Product Availability : Americas, Asia, China, EMEA, ANZPAC
Product Type Features Insulator Type : Insulator LV/MV Insulating Cover Product Type : Line Cover LV/MV Insulating Cover Technology : Cold Applied Material System : HDPE/Co-Poly
Usage Conditions Operating Temperature Range (DEGC) : -20 - 50
Body Features
Dimensions
- Conductor Range (MMSQ) : 185 - 800
- LV/MV Insulating Cover Conductor Diameter : 17 - 38 MM [.669 - 1.496 INCH ]
Electrical Characteristics
- LV/MV Insulating Cover Voltage Class (KV) : ≤ 25
Operation/Application
- Application Type : Overhead, Substation
- Equipment : Conductors/Leads
- Halogen Free : Yes
Product Availability
- LV/MV Insulating Cover Product Availability : Americas, Asia, China, EMEA, ANZPAC
Product Type Features
- Insulator Type : Insulator
- LV/MV Insulating Cover Product Type : Line Cover
- LV/MV Insulating Cover Technology : Cold Applied
- Material System : HDPE/Co-Poly
Usage Conditions
- Operating Temperature Range (DEGC) : -20 - 50