Body Features Color : Gray Weight (LB) : 30.8 Weight (KG) : 14
Dimensions Bolt Size Hole : M16 Creepage Distance (MM) : 875 Shed Inside Diameter : 137.5 MM , 107.5 MM [4.232 INCH , 5.413 INCH ]
Electrical Characteristics Station Post Insulator Voltage Class (KV) : 3 DC
Industry Standards BIL Rating (KV) : 216
Mechanical Attachment Cantilever Strength (KN) : 11 Cantilever Strength (LB) : 2472
Operation/Applicatio
n Application Type : Railway
Product Availability Station Post Insulator Product Availability : AMERICAS, ASIA, ANZPAC, China, EMEA
Product Type Features Station Post Insulator Product Type : Railway Insulator Station Post Insulator Technology : EVA
Usage Conditions Power Frequency Withstand (Wet) (KV) : 99
Body Features
- Color : Gray
- Weight (LB) : 30.8
- Weight (KG) : 14
Dimensions
- Bolt Size Hole : M16
- Creepage Distance (MM) : 875
- Shed Inside Diameter : 137.5 MM , 107.5 MM [4.232 INCH , 5.413 INCH ]
Electrical Characteristics
- Station Post Insulator Voltage Class (KV) : 3 DC
Industry Standards
Mechanical Attachment
- Cantilever Strength (KN) : 11
- Cantilever Strength (LB) : 2472
Operation/Application
- Application Type : Railway
Product Availability
- Station Post Insulator Product Availability : AMERICAS, ASIA, ANZPAC, China, EMEA
Product Type Features
- Station Post Insulator Product Type : Railway Insulator
- Station Post Insulator Technology : EVA
Usage Conditions
- Power Frequency Withstand (Wet) (KV) : 99