TE Connectivity Automotive Connector Caps & Covers 1418985-2

Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Industry Standards UL Flammability Rating : UL 94HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 144 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Industry Standards UL Flammability Rating : UL 94HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 144 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Connector Caps & Covers - 1418985-2 - TE Connectivity
Berwyn, PA, United States
Automotive Connector Caps & Covers
1418985-2
Automotive Connector Caps & Covers 1418985-2
Body Features Primary Product Color : Black Primary Product Material : PBT GF15 Industry Standards UL Flammability Rating : UL 94HB Other Serviceable : Yes Packaging Features Packaging Method : Box Packaging Quantity : 144 Product Type Features Protection & Strain Relief Accessory Type : Cover Assembly Usage Conditions Operating Temperature (Max) : 150 DEGC  [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]

Body Features


  • Primary Product Color : Black
  • Primary Product Material : PBT GF15

Industry Standards


  • UL Flammability Rating : UL 94HB

Other


  • Serviceable : Yes

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 144

Product Type Features


  • Protection & Strain Relief Accessory Type : Cover Assembly

Usage Conditions


  • Operating Temperature (Max) : 150 DEGC  [302 DEGF ]
  • Operating Temperature Range : -40 - 150 DEGC  [-40 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connector Bases and Covers
Product Number 1418985-2
Product Name Automotive Connector Caps & Covers
Type Cap
Unlock Full Specs
to access all available technical data

Similar Products

D Sub Backshells - 7567052 - RS Components, Ltd.
Specs
Shape / Application Rectangular
Wire Entry Top Entry
Material Pa
View Details