TE Connectivity Antennas CFSA69383P1-30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, Cat-M/NB-IoT, CBRS, Cellular, 5G Primary Application : Cat-M/NB-IoT, DAS, Cellular, 5G, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 880 - 890, 3300 - 3800, 1850 - 1990, 2500 - 2700, 824 - 894, 1350 - 1550, 1690 - 1880, 2300 - 2500, 698 - 806, 1910 - 2180, 3800 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, Cat-M/NB-IoT, CBRS, Cellular, 5G Primary Application : Cat-M/NB-IoT, DAS, Cellular, 5G, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 880 - 890, 3300 - 3800, 1850 - 1990, 2500 - 2700, 824 - 894, 1350 - 1550, 1690 - 1880, 2300 - 2500, 698 - 806, 1910 - 2180, 3800 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CFSA69383P1-30NF is a low PIM indoor wideband omnidirectional ceiling mount antenna designed for optimal indoor coverage across multiple frequency bands, specifically 698-960 MHz and 1690-3800 MHz. It is suitable for applications requiring aesthetic considerations and wide-angle coverage, making it ideal for environments such as offices, hotels, museums, and public safety installations. This antenna features an ultra-low profile design, allowing for flexible mounting options while maintaining a discreet appearance. It has a nominal impedance of 50 ohms and supports a maximum power of 50 watts at an ambient temperature of 25°C. The antenna exhibits a typical gain ranging from 2.4 dBi to 5.8 dBi across its operating frequencies, with a maximum VSWR of less than 1.5:1 for most bands, ensuring efficient performance. The CFSA69383P1-30NF is constructed with a white PC radome material and is compliant with RoHS standards. It operates effectively in indoor environments with a temperature range of -30°C to +70°C. The antenna is equipped with a Type N-female connector and is designed for hard ceiling mount installations.

Datasheet Summary
Powered by GS/AI

The CFSA69383P1-30NF is a low PIM indoor wideband omnidirectional ceiling mount antenna designed for optimal indoor coverage across multiple frequency bands, specifically 698-960 MHz and 1690-3800 MHz. It is suitable for applications requiring aesthetic considerations and wide-angle coverage, making it ideal for environments such as offices, hotels, museums, and public safety installations. This antenna features an ultra-low profile design, allowing for flexible mounting options while maintaining a discreet appearance. It has a nominal impedance of 50 ohms and supports a maximum power of 50 watts at an ambient temperature of 25°C. The antenna exhibits a typical gain ranging from 2.4 dBi to 5.8 dBi across its operating frequencies, with a maximum VSWR of less than 1.5:1 for most bands, ensuring efficient performance. The CFSA69383P1-30NF is constructed with a white PC radome material and is compliant with RoHS standards. It operates effectively in indoor environments with a temperature range of -30°C to +70°C. The antenna is equipped with a Type N-female connector and is designed for hard ceiling mount installations.

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFSA69383P1-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Wide Band Mounting Location : Remote Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, Cat-M/NB-IoT, CBRS, Cellular, 5G Primary Application : Cat-M/NB-IoT, DAS, Cellular, 5G, CBRS Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 880 - 890, 3300 - 3800, 1850 - 1990, 2500 - 2700, 824 - 894, 1350 - 1550, 1690 - 1880, 2300 - 2500, 698 - 806, 1910 - 2180, 3800 - 4000 Frequency Category : 698 - 4200 Gain (Max) (DB) : 5.8 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Wide Band
  • Mounting Location : Remote
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : DAS, Cat-M/NB-IoT, CBRS, Cellular, 5G
  • Primary Application : Cat-M/NB-IoT, DAS, Cellular, 5G, CBRS

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 880 - 890, 3300 - 3800, 1850 - 1990, 2500 - 2700, 824 - 894, 1350 - 1550, 1690 - 1880, 2300 - 2500, 698 - 806, 1910 - 2180, 3800 - 4000
  • Frequency Category : 698 - 4200
  • Gain (Max) (DB) : 5.8
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-1303-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
994-1303-ND
RF Antennas 994-1303-ND
752MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz, 3.9GHz AWS, GSM, DCS, LTE, UMTS, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 4GHz 3.2dBi, 2.6dBi, 3.4dBi, 4.2dBi, 4dBi, 4.4dBi, 4.2dBi, 4.3dBi, 5.4dBi, 2.4dBi, 3dBi N Type Female Panel Mount

752MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz, 3.9GHz AWS, GSM, DCS, LTE, UMTS, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 4GHz 3.2dBi, 2.6dBi, 3.4dBi, 4.2dBi, 4dBi, 4.4dBi, 4.2dBi, 4.3dBi, 5.4dBi, 2.4dBi, 3dBi N Type Female Panel Mount

Buy Now Datasheet
RF Antennas - CFSA69383P1-30NF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
CFSA69383P1-30NF
RF Antennas CFSA69383P1-30NF
752MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz, 3.9GHz AWS, GSM, DCS, LTE, UMTS, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 4GHz 3.2dBi, 2.6dBi, 3.4dBi, 4.2dBi, 4dBi, 4.4dBi, 4.2dBi, 4.3dBi, 5.4dBi, 2.4dBi, 3dBi N Type Female Panel Mount

752MHz, 859MHz, 920MHz, 1.45GHz, 1.785GHz, 1.92GHz, 2.045GHz, 2.4GHz, 2.6GHz, 3.55GHz, 3.9GHz AWS, GSM, DCS, LTE, UMTS, WiMax™ Flat Panel RF Antenna 698MHz ~ 960MHz, 1.35GHz ~ 1.55GHz, 1.69GHz ~ 4GHz 3.2dBi, 2.6dBi, 3.4dBi, 4.2dBi, 4dBi, 4.4dBi, 4.2dBi, 4.3dBi, 5.4dBi, 2.4dBi, 3dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CFSA69383P1-30NF 994-1303-ND CFSA69383P1-30NF
Product Name Antennas RF Antennas RF Antennas
Applications Cat-M/NB-IoT, DAS, Cellular, 5G, CBRS Cellular or PCS Terminal; Modem or Wireless Network; AWS, GSM, DCS, LTE, UMTS, WiMax™ AWS, GSM, DCS, LTE, UMTS, WiMax™
Pattern Type Omni directional
Primary Frequency Range 698.0 to 4000.0 MHz 752.0 to 3900.0 MHz
Gain 3 to 6 dB 2.4 to 5.4 dB
Form Factor / Mounting Portable
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118439-3 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, Bluetooth, WLAN, ZigBee
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
View Details
4 suppliers
Antennas - 2108937-8 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers
Antennas - 2118898-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth, ISM
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers