TE Connectivity Antennas CFSA35606P1-30NF

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular, 5G, DAS, CBRS, Cat-M/NB-IoT, UHF Primary Application : 5G, Cellular, UHF, CBRS, DAS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 380 - 520, 806 - 894, 1910 - 2180, 894 - 960, 1690 - 1880, 600 - 698, 3300 - 4200, 4900 - 5925, 1850 - 1990, 350 - 380, 2300 - 2700, 1350 - 1550, 698 - 806 Frequency Category : 617 - 6000 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular, 5G, DAS, CBRS, Cat-M/NB-IoT, UHF Primary Application : 5G, Cellular, UHF, CBRS, DAS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 380 - 520, 806 - 894, 1910 - 2180, 894 - 960, 1690 - 1880, 600 - 698, 3300 - 4200, 4900 - 5925, 1850 - 1990, 350 - 380, 2300 - 2700, 1350 - 1550, 698 - 806 Frequency Category : 617 - 6000 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFSA35606P1-30NF - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : Cellular, 5G, DAS, CBRS, Cat-M/NB-IoT, UHF Primary Application : 5G, Cellular, UHF, CBRS, DAS, Cat-M/NB-IoT Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : N-type Signal Characteristics Frequency Band (MHZ) : 380 - 520, 806 - 894, 1910 - 2180, 894 - 960, 1690 - 1880, 600 - 698, 3300 - 4200, 4900 - 5925, 1850 - 1990, 350 - 380, 2300 - 2700, 1350 - 1550, 698 - 806 Frequency Category : 617 - 6000 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : Cellular, 5G, DAS, CBRS, Cat-M/NB-IoT, UHF
  • Primary Application : 5G, Cellular, UHF, CBRS, DAS, Cat-M/NB-IoT

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : N-type

Signal Characteristics


  • Frequency Band (MHZ) : 380 - 520, 806 - 894, 1910 - 2180, 894 - 960, 1690 - 1880, 600 - 698, 3300 - 4200, 4900 - 5925, 1850 - 1990, 350 - 380, 2300 - 2700, 1350 - 1550, 698 - 806
  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 7.1
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-CFSA35606P1-30NF-ND - DigiKey
Thief River Falls, MN, United States
OMNI,LOW PIM,30CM,NF,HOL 350-600

OMNI,LOW PIM,30CM,NF,HOL 350-600

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number CFSA35606P1-30NF 994-CFSA35606P1-30NF-ND
Product Name Antennas RF Antennas
Applications 5G, Cellular, UHF, CBRS, DAS, Cat-M/NB-IoT Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, AWS, CBRS, LTE, UMTS
Pattern Type Omni directional
Primary Frequency Range 350.0 to 5925.0 MHz 365.0 to 5410.0 MHz
Gain 3 to 6 dB 3.7 to 7.3 dB
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2246667-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Vertical
View Details
4 suppliers
Antennas - 2108832-1 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi, Bluetooth
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2108937-3 - TE Connectivity
TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers