TE Connectivity Antennas 2108991-1

Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 18 MM  [.71 INCH ] Product Width : 9 MM  [.035 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : LPWA, Zigbee, ISM, LoRaWAN Primary Application : ISM, LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 698 - 960 Gain (Max) (DB) : 1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 18 MM  [.71 INCH ] Product Width : 9 MM  [.035 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : LPWA, Zigbee, ISM, LoRaWAN Primary Application : ISM, LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 698 - 960 Gain (Max) (DB) : 1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108991-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108991-1
Antennas 2108991-1
Body Features Antenna Weight : .5 G  [.018 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Single Band Mounting Location : Internal/Embedded Dimensions Product Height : 1.57 MM  [.062 INCH ] Product Length : 18 MM  [.71 INCH ] Product Width : 9 MM  [.035 INCH ] Electrical Characteristics Impedance (OHM) : 50 VSWR (Max) : < 3.5:1 Industry Standards Communication Protocol : LPWA, Zigbee, ISM, LoRaWAN Primary Application : ISM, LPWAN, LoRaWAN Mechanical Attachment Mounting Method : Surface Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 915 ISM & ZigBee US Other Precision Level : Standard Packaging Features Packaging Method : Tape & Reel Product Type Features Antenna Product Type : Antenna Signal Characteristics Frequency Band (MHZ) : 698 - 960 Frequency Category : 698 - 960 Gain (Max) (DB) : 1 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : .5 G  [.018 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Single Band
  • Mounting Location : Internal/Embedded

Dimensions


  • Product Height : 1.57 MM  [.062 INCH ]
  • Product Length : 18 MM  [.71 INCH ]
  • Product Width : 9 MM  [.035 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 50
  • VSWR (Max) : < 3.5:1

Industry Standards


  • Communication Protocol : LPWA, Zigbee, ISM, LoRaWAN
  • Primary Application : ISM, LPWAN, LoRaWAN

Mechanical Attachment


  • Mounting Method : Surface Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 915 ISM & ZigBee US

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Tape & Reel

Product Type Features


  • Antenna Product Type : Antenna

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960
  • Frequency Category : 698 - 960
  • Gain (Max) (DB) : 1
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF and Wireless -RF Antennas - 2108991-1 - Win Source Electronics
Laguna Hills, CA, United States
RF and Wireless -RF Antennas
2108991-1
RF and Wireless -RF Antennas 2108991-1
Manufacturer: TE Connectivity AMP Connectors Category: RF and Wireless -RF Antennas Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Product Status RF Family/Standard: 802.15.4, Cellular Frequency Group: Wide Band Frequency (Center/Band): 700MHz, 800MHz, 850MHz, 900MHz, 915MHz Frequency Range: 698MHz ~ 960MHz Mounting Type: Surface Mount Applications: CDMA, GSM, LTE, ISM, ZigBee™

Manufacturer: TE Connectivity AMP Connectors
Category: RF and Wireless -RF Antennas
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Product Status
RF Family/Standard: 802.15.4, Cellular
Frequency Group: Wide Band
Frequency (Center/Band): 700MHz, 800MHz, 850MHz, 900MHz, 915MHz
Frequency Range: 698MHz ~ 960MHz
Mounting Type: Surface Mount
Applications: CDMA, GSM, LTE, ISM, ZigBee™

Buy Now Datasheet
RF Antennas - 17-2108991-1DKR-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 800MHz, 850MHz, 900MHz, 915MHz CDMA, GSM, LTE, ISM, ZigBee™ Helical RF Antenna 698MHz ~ 960MHz Surface Mount

700MHz, 800MHz, 850MHz, 900MHz, 915MHz CDMA, GSM, LTE, ISM, ZigBee™ Helical RF Antenna 698MHz ~ 960MHz Surface Mount

Buy Now Datasheet
RF Antennas - 17-2108991-1CT-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 800MHz, 850MHz, 900MHz, 915MHz CDMA, GSM, LTE, ISM, ZigBee™ Helical RF Antenna 698MHz ~ 960MHz Surface Mount

700MHz, 800MHz, 850MHz, 900MHz, 915MHz CDMA, GSM, LTE, ISM, ZigBee™ Helical RF Antenna 698MHz ~ 960MHz Surface Mount

Buy Now Datasheet
RF Antennas - 17-2108991-1TR-ND - DigiKey
Thief River Falls, MN, United States
700MHz, 800MHz, 850MHz, 900MHz, 915MHz CDMA, GSM, LTE, ISM, ZigBee™ Helical RF Antenna 698MHz ~ 960MHz Surface Mount

700MHz, 800MHz, 850MHz, 900MHz, 915MHz CDMA, GSM, LTE, ISM, ZigBee™ Helical RF Antenna 698MHz ~ 960MHz Surface Mount

Buy Now Datasheet
SMD Rf Antenna - 875-2108991-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD Rf Antenna
875-2108991-1
SMD Rf Antenna 875-2108991-1
Antenna, GSM 850 / GSM 800 / LTE-LB 700, Printed Circuit Board, Printed Circuit Board, Surface Mount (SMT) Product overview: 2108991-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2108991-1 can be used for catalog matching and distributor lookup.

Antenna, GSM 850 / GSM 800 / LTE-LB 700, Printed Circuit Board, Printed Circuit Board, Surface Mount (SMT) Product overview: 2108991-1 from TE Connectivity is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-2108991-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Antennas - 2108991-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Antennas
2108991-1
Antennas 2108991-1
Helical Antenna For IoT, T&R PKG

Helical Antenna For IoT, T&R PKG

Buy Now
Swedesboro, NJ, United States
Antennas
2108991-1
Antennas 2108991-1
Antennas

Antennas

Buy Now
Antenna, 698Mhz 960Mhz, Smd Rohs Compliant Te Connectivity - 09AJ7685 - Newark, An Avnet Company
Chicago, IL, United States
Antenna, 698Mhz 960Mhz, Smd Rohs Compliant Te Connectivity
09AJ7685
Antenna, 698Mhz 960Mhz, Smd Rohs Compliant Te Connectivity 09AJ7685
ANTENNA, 698MHZ - 960MHZ, SMD ROHS COMPLIANT: YES

ANTENNA, 698MHZ - 960MHZ, SMD ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Antennas - 2108991-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108991-1
RF Antennas 2108991-1
700MHz, 800MHz, 850MHz, 900MHz, 915MHz CDMA, GSM, LTE, ISM, ZigBee™ Helical RF Antenna 698MHz ~ 960MHz Surface Mount

700MHz, 800MHz, 850MHz, 900MHz, 915MHz CDMA, GSM, LTE, ISM, ZigBee™ Helical RF Antenna 698MHz ~ 960MHz Surface Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2108991-1 2108991-1 17-2108991-1DKR-ND 875-2108991-1 2108991-1 09AJ7685 2108991-1
Product Name Antennas RF and Wireless -RF Antennas RF Antennas SMD Rf Antenna Antennas Antenna, 698Mhz 960Mhz, Smd Rohs Compliant Te Connectivity RF Antennas
Applications ISM, LPWAN, LoRaWAN Cellular or PCS Terminal; CDMA, GSM, LTE, ISM, ZigBee™ RF Testing CDMA, GSM, LTE, ISM, ZigBee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 698.0 to 960.0 MHz 700.0 to 915.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195835-7 - TE Connectivity
TE Connectivity
Specs
Applications Zigbee, LoRaWAN, ISM
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 1-2118909-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
RF Antennas - 001-0002 - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
Antennas - L000528-05 - TE Connectivity
TE Connectivity
Specs
Applications LoRaWAN
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers