TE Connectivity Antennas 2118909-4

Description
Body Features Antenna Weight : 1.48 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [4.559 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2320 - 2690, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 1.48 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [4.559 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2320 - 2690, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118909-4 - TE Connectivity
Berwyn, PA, United States
Antennas
2118909-4
Antennas 2118909-4
Body Features Antenna Weight : 1.48 G  [.052 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [4.559 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1 Industry Standards Communication Protocol : Wi-Fi, Zigbee, Bluetooth Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 2320 - 2690, 5150 - 5875 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 3.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.48 G  [.052 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .12 M  [.39 FT ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 40 MM  [4.559 INCH ]
  • Product Width : 8 MM  [.314 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1, < 2.0:1

Industry Standards


  • Communication Protocol : Wi-Fi, Zigbee, Bluetooth
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, UMCC, MHF1, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 2320 - 2690, 5150 - 5875
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 3.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2118909-4-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118909-4-ND
RF Antennas 17-2118909-4-ND
RF Antenna

RF Antenna

Buy Now Datasheet
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF4 - 2118909-4 - Heilind Electronics, Inc.
Wilmington, MA, United States
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF4
2118909-4
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF4 2118909-4
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF4

WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF4

Buy Now
Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity - 82AH5351 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity
82AH5351
Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity 82AH5351
PCB ANTENNA, 5.925 TO 7.125GHZ, 2.4DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:2.4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, 5.925 TO 7.125GHZ, 2.4DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:2.4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet
RF Antennas - 2118909-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118909-4
RF Antennas 2118909-4
RF Antenna

RF Antenna

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas Antennas
Product Number 2118909-4 17-2118909-4-ND 2118909-4 82AH5351 2118909-4
Product Name Antennas RF Antennas WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF4 Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity RF Antennas
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/n/ac/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2320.0 to 7125.0 MHz 2450.0 to 6525.0 MHz 5925.0 to 7125.0 MHz
Gain 3 to 6 dB 3.2 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108971-3 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - 2344657-5 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2344657-2 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108840-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers