TE Connectivity Antennas CFSA35606P-30D43F

Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, Cat-M/NB-IoT, Cellular, 5G, UHF, CBRS Primary Application : DAS, UHF, CBRS, Cat-M/NB-IoT, Cellular, 5G Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 806 - 894, 1690 - 1880, 2300 - 2700, 350 - 380, 1850 - 1990, 698 - 806, 4900 - 5925, 600 - 698, 894 - 960, 3300 - 4200, 1910 - 2180, 380 - 520, 1350 - 1550 Frequency Category : 617 - 6000 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, Cat-M/NB-IoT, Cellular, 5G, UHF, CBRS Primary Application : DAS, UHF, CBRS, Cat-M/NB-IoT, Cellular, 5G Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 806 - 894, 1690 - 1880, 2300 - 2700, 350 - 380, 1850 - 1990, 698 - 806, 4900 - 5925, 600 - 698, 894 - 960, 3300 - 4200, 1910 - 2180, 380 - 520, 1350 - 1550 Frequency Category : 617 - 6000 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - CFSA35606P-30D43F - TE Connectivity
Berwyn, PA, United States
Configuration Features Antenna Style : Low Profile Antenna Type : Dome/Puck Band Type : Multi Band Mounting Location : External Port Configuration : Single Port Dimensions Cable Length : .3 M  [.98 FT ] Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : DAS, Cat-M/NB-IoT, Cellular, 5G, UHF, CBRS Primary Application : DAS, UHF, CBRS, Cat-M/NB-IoT, Cellular, 5G Mechanical Attachment Mounting Method : Wall/Ceiling Mount Operation/Applicatio n Antenna Environment : Indoor Directionality : Omnidirectional Wireless Standard : Cellular Product Type Features Antenna Product Type : Antenna Antenna Termination : 4.3-10 Signal Characteristics Frequency Band (MHZ) : 806 - 894, 1690 - 1880, 2300 - 2700, 350 - 380, 1850 - 1990, 698 - 806, 4900 - 5925, 600 - 698, 894 - 960, 3300 - 4200, 1910 - 2180, 380 - 520, 1350 - 1550 Frequency Category : 617 - 6000 Gain (Max) (DB) : 7.1 Peak Gain (DBI) : 3 < 6

Configuration Features


  • Antenna Style : Low Profile
  • Antenna Type : Dome/Puck
  • Band Type : Multi Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .3 M  [.98 FT ]

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : DAS, Cat-M/NB-IoT, Cellular, 5G, UHF, CBRS
  • Primary Application : DAS, UHF, CBRS, Cat-M/NB-IoT, Cellular, 5G

Mechanical Attachment


  • Mounting Method : Wall/Ceiling Mount

Operation/Application


  • Antenna Environment : Indoor
  • Directionality : Omnidirectional
  • Wireless Standard : Cellular

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : 4.3-10

Signal Characteristics


  • Frequency Band (MHZ) : 806 - 894, 1690 - 1880, 2300 - 2700, 350 - 380, 1850 - 1990, 698 - 806, 4900 - 5925, 600 - 698, 894 - 960, 3300 - 4200, 1910 - 2180, 380 - 520, 1350 - 1550
  • Frequency Category : 617 - 6000
  • Gain (Max) (DB) : 7.1
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 994-CFSA35606P-30D43F-ND - DigiKey
Thief River Falls, MN, United States
Module RF Antenna Panel Mount

Module RF Antenna Panel Mount

Buy Now Datasheet
RF Antennas - CFSA35606P-30D43F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Module RF Antenna Panel Mount

Module RF Antenna Panel Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number CFSA35606P-30D43F 994-CFSA35606P-30D43F-ND CFSA35606P-30D43F
Product Name Antennas RF Antennas RF Antennas
Applications DAS, UHF, CBRS, Cat-M/NB-IoT, Cellular, 5G GPS; RF Antennas
Pattern Type Omni directional
Primary Frequency Range 350.0 to 5925.0 MHz
Gain 3 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2195766-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1591.0 MHz
View Details
5 suppliers
Antennas - 2118907-9 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 1-2372112-6 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT, ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108857-4 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers