TE Connectivity Connector Strain Relief 5206471-1

Description
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Gray Primary Product Material : Thermoplastic Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 8.89 MM  [.35 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Gray Primary Product Material : Thermoplastic Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 8.89 MM  [.35 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 5206471-1 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
5206471-1
Connector Strain Relief 5206471-1
Body Features Cable Exit Angle (DEG) : 180, 90 Primary Product Color : Gray Primary Product Material : Thermoplastic Configuration Features Number of Positions : 15 Dimensions Compatible Cable Diameter Range : 8.89 MM  [.35 INCH ] Housing Features Body Orientation : Straight Compatible With Connector Shape : D-Shaped Mechanical Attachment Thread Size : 4-40 Operation/Applicatio n Compatible With Connector Shell Size : 2 Shielded : No Packaging Features Packaging Method : Bag Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Cable Clamp Kit

Body Features


  • Cable Exit Angle (DEG) : 180, 90
  • Primary Product Color : Gray
  • Primary Product Material : Thermoplastic

Configuration Features


  • Number of Positions : 15

Dimensions


  • Compatible Cable Diameter Range : 8.89 MM  [.35 INCH ]

Housing Features


  • Body Orientation : Straight
  • Compatible With Connector Shape : D-Shaped

Mechanical Attachment


  • Thread Size : 4-40

Operation/Application


  • Compatible With Connector Shell Size : 2
  • Shielded : No

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Cable Clamp Kit
Buy Now

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 5206471-1
Product Name Connector Strain Relief
Material Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 3-747579-4 - TE Connectivity
Specs
Material Steel
Length 0.4398 inch (11.17 mm)
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 2-2308348-7 - TE Connectivity
Specs
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Connector Strain Relief - 329461 - TE Connectivity
Specs
Material Copper, Brass
View Details
Connector Strain Relief - 5748677-3 - TE Connectivity
Specs
Material Thermoplastic
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details