TE Connectivity Connector Strain Relief 1996544-2

Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Alloy Configuration Features Number of Positions : 12 Mechanical Attachment Thread Size : 6 - 32 UNC - 3A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Seal Boot Retention
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Primary Product Material : Aluminum Alloy Configuration Features Number of Positions : 12 Mechanical Attachment Thread Size : 6 - 32 UNC - 3A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Seal Boot Retention
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Strain Relief - 1996544-2 - TE Connectivity
Berwyn, PA, United States
Connector Strain Relief
1996544-2
Connector Strain Relief 1996544-2
Body Features Primary Product Color : Black Primary Product Material : Aluminum Alloy Configuration Features Number of Positions : 12 Mechanical Attachment Thread Size : 6 - 32 UNC - 3A Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Strain Relief Accessory Type : Seal Boot Retention

Body Features


  • Primary Product Color : Black
  • Primary Product Material : Aluminum Alloy

Configuration Features


  • Number of Positions : 12

Mechanical Attachment


  • Thread Size : 6 - 32 UNC - 3A

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Strain Relief Accessory Type : Seal Boot Retention
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Strain Reliefs
Product Number 1996544-2
Product Name Connector Strain Relief
Material Aluminum Alloy
Unlock Full Specs
to access all available technical data

Similar Products

Connector Strain Relief - 1-745508-1 - TE Connectivity
Specs
Material Aluminum
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 5205718-4 - TE Connectivity
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
Connector Strain Relief - 1-5207908-0 - TE Connectivity
Specs
Material Polypropylene
View Details