TE Connectivity
Shielded Contacts
117532-000
Description
Contact Features Shielded Contact Size : 8 Shielded Contact Style : Socket
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Request a Quote
Email Supplier
Description
Contact Features Shielded Contact Size : 8 Shielded Contact Style : Socket
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Request a Quote
Email Supplier
Suppliers
Contact Features Shielded Contact Size : 8 Shielded Contact Style : Socket
Product Type Features Shielded Contact Product Type : Contact Shielded Contact Wire & Cable Type : Coaxial
Contact Features
- Shielded Contact Size : 8
- Shielded Contact Style : Socket
Product Type Features
- Shielded Contact Product Type : Contact
- Shielded Contact Wire & Cable Type : Coaxial
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
117532-000 |
|
Product Name
|
Shielded Contacts |
Unlock Full Specs
to access all available technical data
Similar Products
Terminal Type
Ring Terminal
Material
Tin
Features
RoHS
View Details
Material
Tin
Features
RoHS
North American
14 to 18 AWG
View Details
4 suppliers
Features
RoHS
North American
15 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
Features
RoHS
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details