TE Connectivity
Quick Disconnects
1-1659254-0
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 3.2 MM [.11 - .126 INCH ] Overall Length : 17.8 MM [.7 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 1973 - 2960
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 3.2 MM [.11 - .126 INCH ] Overall Length : 17.8 MM [.7 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 1973 - 2960
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Connection Capacity : Single
Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 6.3 MM [.248 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Unplated
Dimensions Accepts Wire Insulation Diameter Range : 2.8 - 3.2 MM [.11 - .126 INCH ] Overall Length : 17.8 MM [.7 INCH ] Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ] Wire Size (MMSQ) : 1 - 1.5 Wire Size (AWG) : 17 - 15 Wire Size (CMA) : 1973 - 2960
Mechanical Attachment Wire Insulation Support : With
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Product Type Features Insertion Force : Low Sealable : No Terminates To : Wire & Cable Wire Stop : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 90 DEGC [194 DEGF ]
Configuration Features
- Connection Capacity : Single
Contact Features
- Barrel Type : Open
- Contact Base Material : Brass
- Crimp Type : F-Crimp
- Mating Tab Thickness : .8 MM [.031 INCH ]
- Mating Tab Width : 6.3 MM [.248 INCH ]
- Quick Disconnect Terminal Type : Receptacle
- Terminal Orientation : Straight
- Terminal Plating Material : Unplated
Dimensions
- Accepts Wire Insulation Diameter Range : 2.8 - 3.2 MM [.11 - .126 INCH ]
- Overall Length : 17.8 MM [.7 INCH ]
- Receptacle Terminal Stock Thickness : .41 MM [.016 INCH ]
- Wire Size (MMSQ) : 1 - 1.5
- Wire Size (AWG) : 17 - 15
- Wire Size (CMA) : 1973 - 2960
Mechanical Attachment
- Wire Insulation Support : With
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 8000
Product Type Features
- Insertion Force : Low
- Sealable : No
- Terminates To : Wire & Cable
- Wire Stop : No
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 90 DEGC [194 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1-1659254-0 |
|
Product Name
|
Quick Disconnects |
|
Material
|
Unplated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS; Insulated
North American
16 to 22 AWG
View Details
2 suppliers
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Features
RoHS
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details