TE Connectivity Antennas BKIT-VFX69383-001

Description
Configuration Features Mounting Location : External Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mounting Method : Mounting Plate Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount
Request a Quote Datasheet
Description
Configuration Features Mounting Location : External Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mounting Method : Mounting Plate Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - BKIT-VFX69383-001 - TE Connectivity
Berwyn, PA, United States
Configuration Features Mounting Location : External Industry Standards Communication Protocol : Vehicular Primary Application : Vehicular Mechanical Attachment Mounting Method : Mounting Plate Operation/Applicatio n Antenna Environment : Outdoor Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Mount

Configuration Features


  • Mounting Location : External

Industry Standards


  • Communication Protocol : Vehicular
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Mounting Plate

Operation/Application


  • Antenna Environment : Outdoor

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna Mount
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number BKIT-VFX69383-001
Product Name Antennas
Applications Vehicular
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2118907-1 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
Antennas - 2108857-8 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2344655-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195764-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GNSS, GPS
Polarization Linear
Primary Frequency Range 1570.0 to 1615.0 MHz
View Details
7 suppliers