TE Connectivity Antennas 2108936-1

Description
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Product Length : 109 MM  [4.291 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet
Description
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Product Length : 109 MM  [4.291 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108936-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2108936-1
Antennas 2108936-1
Body Features Antenna Weight : 8 G  [.282 OZ ] Configuration Features Antenna Type : Terminal/Duck Band Type : Dual Band Mounting Location : External Port Configuration : Single Port Dimensions Product Length : 109 MM  [4.291 INCH ] Product Width : 10 MM  [.39 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 1.7:1 Industry Standards Communication Protocol : Wi-Fi, Bluetooth, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : SMA Signal Characteristics Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 3.7 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 8 G  [.282 OZ ]

Configuration Features


  • Antenna Type : Terminal/Duck
  • Band Type : Dual Band
  • Mounting Location : External
  • Port Configuration : Single Port

Dimensions


  • Product Length : 109 MM  [4.291 INCH ]
  • Product Width : 10 MM  [.39 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 1.7:1

Industry Standards


  • Communication Protocol : Wi-Fi, Bluetooth, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : SMA

Signal Characteristics


  • Frequency Band (MHZ) : 2400 - 2500, 5150 - 5875
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 3.7
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2108936-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108936-1-ND
RF Antennas 17-2108936-1-ND
EXTERNAL DUAL BAND GSM ANTENNA

EXTERNAL DUAL BAND GSM ANTENNA

Buy Now Datasheet
RF Antennas - 2108936-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2108936-1
RF Antennas 2108936-1
2.45GHz, 5.512GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.2dBi, 3.7dBi SMA Connector Mount

2.45GHz, 5.512GHz Bluetooth, Wi-Fi, Zigbee™ Whip, Straight RF Antenna 2.4GHz ~ 2.5GHz, 5.15GHz ~ 5.875GHz 2.2dBi, 3.7dBi SMA Connector Mount

Buy Now

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 2108936-1 17-2108936-1-ND 2108936-1
Product Name Antennas RF Antennas RF Antennas
Applications Wi-Fi Modem or Wireless Network; Bluetooth, Wi-Fi, Zigbee™ Bluetooth, Wi-Fi, Zigbee™
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz 2450.0 to 5512.0 MHz
Gain 3 to 6 dB 2.2 to 3.7 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2108937-4 - TE Connectivity
Specs
Applications GNSS, Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2344657-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
6 suppliers
Antennas - 2195763-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GPS; GPS, GNSS
Polarization Right Hand Circular
Primary Frequency Range 1559.0 to 1606.0 MHz
View Details
6 suppliers
Antennas - 2108305-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; ZigBee, Wi-Fi, Bluetooth
VSWR 2 :1
Form Factor / Mounting External
View Details