TE Connectivity Antennas 2-2370914-1

Description
Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2997 MM  [118 INCH ] Product Diameter : 116 MM  [4.56 INCH ] Product Height : 49.5 MM  [1.94 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 3800 Gain (Max) (DB) : 6 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, LTE All Band - 698 - 960 MHz, GSM - EU - 1710 - 1880 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, GNSS - Global - L1 - 1575.4, LTE - Global - 1920 - 2170 MHz, CDMA - Americas - 824 - 894 MHz, GSM - Americas - 1850 - 1990 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, GNSS - Global - 1560 - 1602 MHz
Request a Quote
Description
Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2997 MM  [118 INCH ] Product Diameter : 116 MM  [4.56 INCH ] Product Height : 49.5 MM  [1.94 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 3800 Gain (Max) (DB) : 6 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, LTE All Band - 698 - 960 MHz, GSM - EU - 1710 - 1880 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, GNSS - Global - L1 - 1575.4, LTE - Global - 1920 - 2170 MHz, CDMA - Americas - 824 - 894 MHz, GSM - Americas - 1850 - 1990 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, GNSS - Global - 1560 - 1602 MHz
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2-2370914-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2-2370914-1
Antennas 2-2370914-1
Configuration Features Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA Antenna Style : External Antenna Type : Enclosure Number of Ports : 1 Dimensions Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ] Cable Length : 2997 MM  [118 INCH ] Product Diameter : 116 MM  [4.56 INCH ] Product Height : 49.5 MM  [1.94 INCH ] Electrical Characteristics Active Antenna : No Impedance (OHM) : 50 VSWR (Max) : < 2.5:1 Industry Standards Wireless Application : GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS Mechanical Attachment Mounting Retention Type : Panel Mount Mounts To : Panel Polarization : Vertical Linear Region : Global Operation/Applicatio n Antenna Environment : Outdoor Coverage Type : Omnidirectional Wireless Standard : EU Dual Band, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Type Features Antenna Connection Type : SMA Antenna Connector Type : SMA Plug Signal Characteristics Frequency Band (MHZ) : 698 - 960, 1710 - 3800 Gain (Max) (DB) : 6 Usage Conditions Application by Region : LTE - EU - 1710 - 1880 MHz, LTE All Band - 698 - 960 MHz, GSM - EU - 1710 - 1880 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, GNSS - Global - L1 - 1575.4, LTE - Global - 1920 - 2170 MHz, CDMA - Americas - 824 - 894 MHz, GSM - Americas - 1850 - 1990 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, GNSS - Global - 1560 - 1602 MHz

Configuration Features


  • Antenna Protocol : LTE / UMTS / US DUAL / EU TRIVAND / WCDMA
  • Antenna Style : External
  • Antenna Type : Enclosure
  • Number of Ports : 1

Dimensions


  • Cable Insulation Diameter (Max) : 2.8 MM  [.11 INCH ]
  • Cable Length : 2997 MM  [118 INCH ]
  • Product Diameter : 116 MM  [4.56 INCH ]
  • Product Height : 49.5 MM  [1.94 INCH ]

Electrical Characteristics


  • Active Antenna : No
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1

Industry Standards


  • Wireless Application : GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS

Mechanical Attachment


  • Mounting Retention Type : Panel Mount
  • Mounts To : Panel
  • Polarization : Vertical Linear
  • Region : Global

Operation/Application


  • Antenna Environment : Outdoor
  • Coverage Type : Omnidirectional
  • Wireless Standard : EU Dual Band, EU Cellular, LTE, UMTS, US Dual, EU Triband & WCDMA, US Dual & EU Dual & WCDMA

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Type Features


  • Antenna Connection Type : SMA
  • Antenna Connector Type : SMA Plug

Signal Characteristics


  • Frequency Band (MHZ) : 698 - 960, 1710 - 3800
  • Gain (Max) (DB) : 6

Usage Conditions


  • Application by Region : LTE - EU - 1710 - 1880 MHz, LTE All Band - 698 - 960 MHz, GSM - EU - 1710 - 1880 MHz, Wi-Fi - Global - 2400 - 2483.5 MHz, GNSS - Global - L1 - 1575.4, LTE - Global - 1920 - 2170 MHz, CDMA - Americas - 824 - 894 MHz, GSM - Americas - 1850 - 1990 MHz, GSM - EU - 880 - 960 MHz, LTE All Band - 2300 - 2700 MHz, CDMA - Americas - 1850 - 1990 MHz, GSM - Americas - 824 - 894 MHz, LTE - Americas - 824 - 894 MHz, LTE - EU - 880 - 960 MHz, Wi-Fi - Global - 4900 - 5875 MHz, GNSS - Global - 1560 - 1602 MHz
Buy Now

Technical Specifications

  TE Connectivity
Product Category Antennas
Product Number 2-2370914-1
Product Name Antennas
Applications Modem or Wireless Network; GPS; GSM 900, LTE, UMTS, CDMA 1900, GSM 1800, CDMA 850, IoT, M2M, GSM, Cellular, GPS
Polarization Vertical
Primary Frequency Range 698.0 to 3800.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108853-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GNSS
Pattern Type Directional
Polarization Right Hand Circular
View Details
4 suppliers
Antennas - 1513349-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Wi-Fi, ZigBee
Polarization Circular; Vertical
Primary Frequency Range 2400.0 to 2483.5 MHz
View Details
4 suppliers
Antennas - 2195632-1 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; GSM 1800, CDMA 1900, Cellular, GSM 900, GSM
Polarization Linear
Primary Frequency Range 880.0 to 1990.0 MHz
View Details
5 suppliers
Antennas - 1-2361492-5 - TE Connectivity
Specs
Applications Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers