TE Connectivity Antennas B4062N

Description
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : UHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 406 - 430 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3
Request a Quote
Description
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : UHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 406 - 430 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The B4062N is a non-ground plane (NGP) 1/2 wave RF antenna designed for frequency ranges between 406 MHz and 430 MHz. It features a tunable gain of 2.4 dBi and has an overall length of 36.3 cm (14.31 inches) with a straight whip style. The antenna is constructed to withstand demanding applications, making it suitable for use in various vehicles, including emergency and industrial vehicles. Its robust design includes a weather-tight seal and corrosion-resistant materials, ensuring reliable performance over time. This antenna is ideal for engineers seeking a durable and efficient solution for mobile communication in the specified frequency range.

Datasheet Summary
Powered by GS/AI

The B4062N is a non-ground plane (NGP) 1/2 wave RF antenna designed for frequency ranges between 406 MHz and 430 MHz. It features a tunable gain of 2.4 dBi and has an overall length of 36.3 cm (14.31 inches) with a straight whip style. The antenna is constructed to withstand demanding applications, making it suitable for use in various vehicles, including emergency and industrial vehicles. Its robust design includes a weather-tight seal and corrosion-resistant materials, ensuring reliable performance over time. This antenna is ideal for engineers seeking a durable and efficient solution for mobile communication in the specified frequency range.

Suppliers

Company
Product
Description
Supplier Links
Antennas - B4062N - TE Connectivity
Berwyn, PA, United States
Antennas
B4062N
Antennas B4062N
Configuration Features Antenna Style : Vehicular Antenna Type : Whip Band Type : Single Band Mounting Location : External Port Configuration : Single Port Electrical Characteristics Antenna Operation : Passive Industry Standards Communication Protocol : UHF Primary Application : Vehicular Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Antenna Environment : Outdoor Directionality : Omnidirectional Option : Connector Preinstalled Other Precision Level : Standard Packaging Features Packaging Method : Bag Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : Screw-Mount Signal Characteristics Frequency Band (MHZ) : 406 - 430 Frequency Category : 410 - 470 Peak Gain (DBI) : 0 < 3

Configuration Features


  • Antenna Style : Vehicular
  • Antenna Type : Whip
  • Band Type : Single Band
  • Mounting Location : External
  • Port Configuration : Single Port

Electrical Characteristics


  • Antenna Operation : Passive

Industry Standards


  • Communication Protocol : UHF
  • Primary Application : Vehicular

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Antenna Environment : Outdoor
  • Directionality : Omnidirectional
  • Option : Connector Preinstalled

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : Screw-Mount

Signal Characteristics


  • Frequency Band (MHZ) : 406 - 430
  • Frequency Category : 410 - 470
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - B4062N-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
B4062N-ND
RF Antennas B4062N-ND
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 2.4dBi NMO Base Mount

418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 2.4dBi NMO Base Mount

Buy Now Datasheet
RF Antennas - B4062N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
B4062N
RF Antennas B4062N
418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 2.4dBi NMO Base Mount

418MHz Whip, Straight RF Antenna 406MHz ~ 430MHz 2.4dBi NMO Base Mount

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number B4062N B4062N-ND B4062N
Product Name Antennas RF Antennas RF Antennas
Applications Vehicular RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 406.0 to 430.0 MHz 418.0 MHz
Gain 0.0 to 3 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2344657-7 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
5 suppliers
Antennas - 2195775-1 - TE Connectivity
TE Connectivity
Specs
Polarization Vertical
Primary Frequency Range 433.1 to 434.8 MHz
VSWR 2 :1
View Details
5 suppliers
Antennas - 0600-00028 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers