TE Connectivity Antennas 2118909-1

Description
Body Features Antenna Weight : 1.52 G  [.053 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [4.559 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2300 - 2700 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote
Description
Body Features Antenna Weight : 1.52 G  [.053 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [4.559 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2300 - 2700 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PCB antenna operates within a frequency range of 5.925 to 7.125 GHz and has a gain of 2.4 dBi. It features an adhesive backing for simplified mounting, making it suitable for integration into various devices. The antenna is designed for linear polarization and has a voltage standing wave ratio (VSWR) of less than 2.5:1. It can handle an input power of up to 10 watts and has a feed point impedance of 50 ohms. The operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environments. The antenna is compliant with RoHS standards, indicating it meets environmental regulations.

Datasheet Summary
Powered by GS/AI

The PCB antenna operates within a frequency range of 5.925 to 7.125 GHz and has a gain of 2.4 dBi. It features an adhesive backing for simplified mounting, making it suitable for integration into various devices. The antenna is designed for linear polarization and has a voltage standing wave ratio (VSWR) of less than 2.5:1. It can handle an input power of up to 10 watts and has a feed point impedance of 50 ohms. The operating temperature range is from -40°C to +85°C, ensuring reliability in diverse environments. The antenna is compliant with RoHS standards, indicating it meets environmental regulations.

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2118909-1 - TE Connectivity
Berwyn, PA, United States
Antennas
2118909-1
Antennas 2118909-1
Body Features Antenna Weight : 1.52 G  [.053 OZ ] Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Triple Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Cable Length : .12 M  [.39 FT ] Product Height : 1 MM  [.039 INCH ] Product Length : 40 MM  [4.559 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.5:1, < 2.0:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi, Zigbee Primary Application : Wi-Fi Mechanical Attachment Mounting Method : Adhesive Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi Other Precision Level : Standard Packaging Features Packaging Method : Bag & Box Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : MHF, UMCC, MHF1, U.FL Signal Characteristics Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2300 - 2700 Frequency Category : 2400 - 7125 Gain (Max) (DB) : 4.2 Peak Gain (DBI) : 3 < 6

Body Features


  • Antenna Weight : 1.52 G  [.053 OZ ]

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Triple Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Single Port

Dimensions


  • Cable Length : .12 M  [.39 FT ]
  • Product Height : 1 MM  [.039 INCH ]
  • Product Length : 40 MM  [4.559 INCH ]
  • Product Width : 8 MM  [.314 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.5:1, < 2.0:1

Industry Standards


  • Communication Protocol : Bluetooth, Wi-Fi, Zigbee
  • Primary Application : Wi-Fi

Mechanical Attachment


  • Mounting Method : Adhesive Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional
  • Wireless Standard : 802.11 a/b/g/n/ac/ad/ax, Bluetooth, ZigBee & Wi-Fi

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Bag & Box

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : MHF, UMCC, MHF1, U.FL

Signal Characteristics


  • Frequency Band (MHZ) : 5925 - 7125, 5150 - 5875, 2300 - 2700
  • Frequency Category : 2400 - 7125
  • Gain (Max) (DB) : 4.2
  • Peak Gain (DBI) : 3 < 6
Buy Now Datasheet
RF Antennas - 17-2118909-1-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2118909-1-ND
RF Antennas 17-2118909-1-ND
RF Antenna

RF Antenna

Buy Now Datasheet
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF - 2118909-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF
2118909-1
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF 2118909-1
WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF

WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF

Buy Now
WiFi Antennas - 2049864 - RS Components, Ltd.
Corby, Northants, United Kingdom
WiFi Antennas
2049864
WiFi Antennas 2049864
TE Connectivity 2118909-1 WiFi Antenna

TE Connectivity 2118909-1 WiFi Antenna

Supplier's Site
RF Antennas - 2118909-1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
2118909-1
RF Antennas 2118909-1
RF Antenna

RF Antenna

Buy Now Datasheet
Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity - 82AH5349 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity
82AH5349
Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity 82AH5349
PCB ANTENNA, 5.925 TO 7.125GHZ, 2.4DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:2.4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

PCB ANTENNA, 5.925 TO 7.125GHZ, 2.4DBI; Antenna Type:PCB; Frequency Min:5.925GHz; Frequency Max:7.125GHz; Antenna Mounting:Adhesive; Gain:2.4dBi; VSWR:2.5; Input Power:10W; Input Impedance:50ohm; Antenna Polarization:Linear RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Heilind Electronics, Inc. RS Components, Ltd. Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Antennas Antennas Antennas Antennas Antennas Antennas
Product Number 2118909-1 17-2118909-1-ND 2118909-1 2049864 2118909-1 82AH5349
Product Name Antennas RF Antennas WLAN TRI-BAND ANTNN ASSY,ADH CABLD PCB,120MM L,MHF WiFi Antennas RF Antennas Pcb Antenna, 5.925 To 7.125Ghz, 2.4Dbi; Antenna Type Te Connectivity
Applications Wi-Fi Modem or Wireless Network; 802.11a/b/g/n/ac/ad/ax, Bluetooth, Wi-Fi, WLAN, Zigbee™ Modem or Wireless Network
Pattern Type Omni directional Omni directional
Polarization Linear
Primary Frequency Range 2300.0 to 7125.0 MHz 2500.0 to 6525.0 MHz 2400.0 to ? MHz 5925.0 to 7125.0 MHz
Gain 3 to 6 dB 4.2 dB 3 dB 2.4 dB
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 1-2344656-5 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2108921-5 - TE Connectivity
TE Connectivity
Specs
Applications 5G, Cellular, Cat-M/NB-IoT
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118907-2 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
3 suppliers
Antennas - 2108792-6 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers